Allied Electronics, Inc. Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/16 +0.015 in. 70208548

Description
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural
Description
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/16 +0.015 in. - 70208548 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/16 +0.015 in.
70208548
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/16 +0.015 in. 70208548
Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base The diameter of the material is 0.156 in. ±0.003 in. Material: Nylon 6/6, RMS-01 Color: Natural

Double Sided Adhesive Tape Mount, Natural, Locking Circuit Board Support On Base

  • The diameter of the material is 0.156 in. ±0.003 in.
  • Material: Nylon 6/6, RMS-01
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208548
Product Name Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/16 +0.015 in.
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1836 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Steel Standoffs - BSO-3.5M3-10ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
PCB Spacers - 304117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details