Allied Electronics, Inc. Kwik Klip, Adjustable; Adhesive Backed;0.8 in.; 0.875 to 1.00 in.; Natural 70208545

Description
Adhesive Backed Clamp, Thickness 0.8 in., Adjustable Kwik Klip Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote
Description
Adhesive Backed Clamp, Thickness 0.8 in., Adjustable Kwik Klip Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote

Suppliers

Company
Product
Description
Supplier Links
Kwik Klip, Adjustable; Adhesive Backed;0.8 in.; 0.875 to 1.00 in.; Natural - 70208545 - Allied Electronics, Inc.
Fort Worth, TX, USA
Kwik Klip, Adjustable; Adhesive Backed;0.8 in.; 0.875 to 1.00 in.; Natural
70208545
Kwik Klip, Adjustable; Adhesive Backed;0.8 in.; 0.875 to 1.00 in.; Natural 70208545
Adhesive Backed Clamp, Thickness 0.8 in., Adjustable Kwik Klip Handles Dozens of Routing Jobs Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm) Locks Securely and Can Be Easily Re-Opened for Routing Changes Parts Available with Adhesive Backing, RMS-15 Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Color: Natural Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote

Adhesive Backed Clamp, Thickness 0.8 in., Adjustable Kwik Klip

  • Handles Dozens of Routing Jobs
  • Reduces Inventory Because Four Sizes Adjust to Any Holding Diameter from 5⁄16" to 1" (7.9-25.4 mm)
  • Locks Securely and Can Be Easily Re-Opened for Routing Changes
  • Parts Available with Adhesive Backing, RMS-15
  • Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19
  • Color: Natural
  • Also Available in Flame Retardant Material and without Adhesive Backing — Contact Allied for Quote
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire and Cable Clips
Product Number 70208545
Product Name Kwik Klip, Adjustable; Adhesive Backed;0.8 in.; 0.875 to 1.00 in.; Natural
Diameter 0.875 to 1.000 inch (22.22 to 25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

P-Clips - 1440653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.500 inch (12.7 mm)
Material Mild steel
View Details
Minitaure Cable Tie Mounts - HEYBite Mini's® - PennEngineering®
Specs
Material Stainless Steel; with Nylon Cable Tie
View Details