Allied Electronics, Inc. Support, Circuit Board; Nylon 6/6; Board; Natural; 1/2 +0.015 in.; M3.5 70208540

Description
#6 Size Thread, Natural, Screw-Mount Circuit Board Support The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board Minimal Chassis Protrusion for Limited Space or Slimline Applications Board-Mount Head Locks and Releases By Hand Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order. Color: Natural
Description
#6 Size Thread, Natural, Screw-Mount Circuit Board Support The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board Minimal Chassis Protrusion for Limited Space or Slimline Applications Board-Mount Head Locks and Releases By Hand Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order. Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Support, Circuit Board; Nylon 6/6; Board; Natural; 1/2 +0.015 in.; M3.5 - 70208540 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support, Circuit Board; Nylon 6/6; Board; Natural; 1/2 +0.015 in.; M3.5
70208540
Support, Circuit Board; Nylon 6/6; Board; Natural; 1/2 +0.015 in.; M3.5 70208540
#6 Size Thread, Natural, Screw-Mount Circuit Board Support The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board Minimal Chassis Protrusion for Limited Space or Slimline Applications Board-Mount Head Locks and Releases By Hand Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order. Color: Natural

#6 Size Thread, Natural, Screw-Mount Circuit Board Support

  • The mounting hole diameter is 0.156 in. ±0.003 in. in a 0.062 in. thick board
  • Minimal Chassis Protrusion for Limited Space or Slimline Applications
  • Board-Mount Head Locks and Releases By Hand
  • Materials: Nylon 6/6, RMS-01 or Flame Retardant Nylon, RMS-19 available on special order.
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208540
Product Name Support, Circuit Board; Nylon 6/6; Board; Natural; 1/2 +0.015 in.; M3.5
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2491076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.4724 inch (12 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-632-26ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers