Allied Electronics, Inc. Support Lock, Circuit Board; Nylon 6/6;Snap-In; Natural; 1/4 +0.015 in.; 7/32 70208533

Description
Snap-In Mount, Natural, Circuit Board Support Locks Material: Natural, Nylon 6/6, RMS-01. Flame retardant available on special order. Color: Natural.
Description
Snap-In Mount, Natural, Circuit Board Support Locks Material: Natural, Nylon 6/6, RMS-01. Flame retardant available on special order. Color: Natural.

Suppliers

Company
Product
Description
Supplier Links
Support Lock, Circuit Board; Nylon 6/6;Snap-In; Natural; 1/4 +0.015 in.; 7/32 - 70208533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support Lock, Circuit Board; Nylon 6/6;Snap-In; Natural; 1/4 +0.015 in.; 7/32
70208533
Support Lock, Circuit Board; Nylon 6/6;Snap-In; Natural; 1/4 +0.015 in.; 7/32 70208533
Snap-In Mount, Natural, Circuit Board Support Locks Material: Natural, Nylon 6/6, RMS-01. Flame retardant available on special order. Color: Natural.

Snap-In Mount, Natural, Circuit Board Support Locks

  • Material: Natural, Nylon 6/6, RMS-01. Flame retardant available on special order.
  • Color: Natural.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208533
Product Name Support Lock, Circuit Board; Nylon 6/6;Snap-In; Natural; 1/4 +0.015 in.; 7/32
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613669 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details