Allied Electronics, Inc. Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 7/16 +0.015 in. 70208530

Description
Snap-In Mount, Natural, Reverse Locking Circuit Board Support The material is NYLON 66 (RMS-01) The Advantage of This Support Is That it Inserts into Both Holes From Chassis Underside Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Available By Special Order Color: Natural
Description
Snap-In Mount, Natural, Reverse Locking Circuit Board Support The material is NYLON 66 (RMS-01) The Advantage of This Support Is That it Inserts into Both Holes From Chassis Underside Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Available By Special Order Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 7/16 +0.015 in. - 70208530 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 7/16 +0.015 in.
70208530
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 7/16 +0.015 in. 70208530
Snap-In Mount, Natural, Reverse Locking Circuit Board Support The material is NYLON 66 (RMS-01) The Advantage of This Support Is That it Inserts into Both Holes From Chassis Underside Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Available By Special Order Color: Natural

Snap-In Mount, Natural, Reverse Locking Circuit Board Support

  • The material is NYLON 66 (RMS-01)
  • The Advantage of This Support Is That it Inserts into Both Holes From Chassis Underside
  • Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Available By Special Order
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208530
Product Name Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 7/16 +0.015 in.
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 303749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers