Allied Electronics, Inc. Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/8 +0.015 in. 70208529

Description
Snap-In Mount, Natural, Reverse Locking Circuit Board Support The material is NYLON 66 (RMS-01) The Advantage of This Support Is That it Inserts into Both Holes From Chassis Underside Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Available By Special Order Color: Natural
Description
Snap-In Mount, Natural, Reverse Locking Circuit Board Support The material is NYLON 66 (RMS-01) The Advantage of This Support Is That it Inserts into Both Holes From Chassis Underside Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Available By Special Order Color: Natural

Suppliers

Company
Product
Description
Supplier Links
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/8 +0.015 in. - 70208529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/8 +0.015 in.
70208529
Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/8 +0.015 in. 70208529
Snap-In Mount, Natural, Reverse Locking Circuit Board Support The material is NYLON 66 (RMS-01) The Advantage of This Support Is That it Inserts into Both Holes From Chassis Underside Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Available By Special Order Color: Natural

Snap-In Mount, Natural, Reverse Locking Circuit Board Support

  • The material is NYLON 66 (RMS-01)
  • The Advantage of This Support Is That it Inserts into Both Holes From Chassis Underside
  • Material: Nylon 6/6, RMS-01; Flame Retardant Nylon, RMS-19 Available By Special Order
  • Color: Natural
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208529
Product Name Support, Circuit Board; Nylon 6/6; Board Mount; Natural; 3/8 +0.015 in.
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.1575 inch (4 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-032-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details