Allied Electronics, Inc. Circuit Board Support, Dual Locking; 4 mm; Nylon 6/6; 7.1 mm; 1/4 in. 70208508

Description
Dual Locking Circuit Board Support, 4.00 mm Inner Diameter, Nylon 6⁄6 Material Natural color finish DLCBS series. 1⁄16 in. nominal thickness.
Description
Dual Locking Circuit Board Support, 4.00 mm Inner Diameter, Nylon 6⁄6 Material Natural color finish DLCBS series. 1⁄16 in. nominal thickness.

Suppliers

Company
Product
Description
Supplier Links
Circuit Board Support, Dual Locking; 4 mm; Nylon 6/6; 7.1 mm; 1/4 in. - 70208508 - Allied Electronics, Inc.
Fort Worth, TX, USA
Circuit Board Support, Dual Locking; 4 mm; Nylon 6/6; 7.1 mm; 1/4 in.
70208508
Circuit Board Support, Dual Locking; 4 mm; Nylon 6/6; 7.1 mm; 1/4 in. 70208508
Dual Locking Circuit Board Support, 4.00 mm Inner Diameter, Nylon 6⁄6 Material Natural color finish DLCBS series. 1⁄16 in. nominal thickness.

Dual Locking Circuit Board Support, 4.00 mm Inner Diameter, Nylon 6⁄6 Material

  • Natural color finish
    DLCBS series. 1⁄16 in. nominal thickness.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Number 70208508
Product Name Circuit Board Support, Dual Locking; 4 mm; Nylon 6/6; 7.1 mm; 1/4 in.
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Steel Standoffs - BSO-3.5M3-10ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details