Allied Electronics, Inc. Chemical,Silicone Conformal Coating,10 Oz,Aerosol Can 70206148

Description
Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color The silicone coating engineered for maximum flexibility and protection from extreme temperatures and vibration damage. Safe for most plastics. Flammable and ozone safe, CFC/HCFC free. Meets MILI-46058C, Type SR UL Recognized Silicone Coating Stable from –85°F (–64°C) to +390°F (199°C) High Dielectric Strength of 1100 Volts/Mil
Description
Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color The silicone coating engineered for maximum flexibility and protection from extreme temperatures and vibration damage. Safe for most plastics. Flammable and ozone safe, CFC/HCFC free. Meets MILI-46058C, Type SR UL Recognized Silicone Coating Stable from –85°F (–64°C) to +390°F (199°C) High Dielectric Strength of 1100 Volts/Mil

Suppliers

Company
Product
Description
Supplier Links
Chemical,Silicone Conformal Coating,10 Oz,Aerosol Can - 70206148 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chemical,Silicone Conformal Coating,10 Oz,Aerosol Can
70206148
Chemical,Silicone Conformal Coating,10 Oz,Aerosol Can 70206148
Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color The silicone coating engineered for maximum flexibility and protection from extreme temperatures and vibration damage. Safe for most plastics. Flammable and ozone safe, CFC/HCFC free. Meets MILI-46058C, Type SR UL Recognized Silicone Coating Stable from –85°F (–64°C) to +390°F (199°C) High Dielectric Strength of 1100 Volts/Mil

Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color
The silicone coating engineered for maximum flexibility and protection from extreme temperatures and vibration damage. Safe for most plastics. Flammable and ozone safe, CFC/HCFC free.

  • Meets MILI-46058C, Type SR
  • UL Recognized
  • Silicone Coating Stable from –85°F (–64°C) to +390°F (199°C)
  • High Dielectric Strength of 1100 Volts/Mil
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Encapsulants and Potting Compounds
Product Number 70206148
Product Name Chemical,Silicone Conformal Coating,10 Oz,Aerosol Can
Form / Function Liquid; Encapsulant or Conformal Coating
Unlock Full Specs
to access all available technical data

Similar Products

Low Stress, NASA Low Outgassing Silicone Adhesive - MasterSil 920-LO - Master Bond, Inc.
Specs
Type High Dielectric; Optical; Thermal Insulation
Form / Function Gap Filler, Foam in Place Gasket; Liquid; Encapsulant or Conformal Coating
Cure / Technology Thermoset; Single Component; Room Temperature Vulcanizing or Curing
View Details
Formulations - Applications - Bonding - Tuffbond 316 - 3316AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Elastomeric
View Details
Dymax Multi-Cure 9-20557 UV Curing Conformal Coating Clear 1 L Bottle - 9-20557 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 1500 psi (10342 KPa)
View Details
ELANTAS PDG Epoxylite® E 5302 HI TEMP Epoxy Potting Compound 1 lb Kit - E 5302 HI TEMP 1LB KIT - Ellsworth Adhesives
Specs
Cure / Technology Two Component  
Chemical System Epoxy
Tensile (Break) 4000 psi (27579 KPa)
View Details