Allied Electronics, Inc. Wipe;Optical;Dry;Pack;9x9";500 Wipes 70206143

Description
9 in. x 9 in. Cellulose Wipe Chemtronics® dry ipes are engineered and manufactured clean. They are designed for controlled environments, light industrial, bench-top, laboratory and high absorbency applications. They feature: High Absorbency Contamination Control High-Purity Little or No Linting They are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners. The soft laboratory-grade cellulose paper designed for use on optical and other sensitive surfaces. 100% Cellulose Highly Absorbent; High Wet Strength Non-Contaminating Solvent Resistant Low in Soluble Extractable Contamination and Particle Generation Applications: Cleaning Optical Surfaces, Photo Processing, Lab Equipment and Other Precision Instrumentation Ideal for Cleaning Optical Lenses
Description
9 in. x 9 in. Cellulose Wipe Chemtronics® dry ipes are engineered and manufactured clean. They are designed for controlled environments, light industrial, bench-top, laboratory and high absorbency applications. They feature: High Absorbency Contamination Control High-Purity Little or No Linting They are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners. The soft laboratory-grade cellulose paper designed for use on optical and other sensitive surfaces. 100% Cellulose Highly Absorbent; High Wet Strength Non-Contaminating Solvent Resistant Low in Soluble Extractable Contamination and Particle Generation Applications: Cleaning Optical Surfaces, Photo Processing, Lab Equipment and Other Precision Instrumentation Ideal for Cleaning Optical Lenses

Suppliers

Company
Product
Description
Supplier Links
Wipe;Optical;Dry;Pack;9x9
Fort Worth, TX, USA
Wipe;Optical;Dry;Pack;9x9";500 Wipes
70206143
Wipe;Optical;Dry;Pack;9x9";500 Wipes 70206143
9 in. x 9 in. Cellulose Wipe Chemtronics® dry ipes are engineered and manufactured clean. They are designed for controlled environments, light industrial, bench-top, laboratory and high absorbency applications. They feature: High Absorbency Contamination Control High-Purity Little or No Linting They are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners. The soft laboratory-grade cellulose paper designed for use on optical and other sensitive surfaces. 100% Cellulose Highly Absorbent; High Wet Strength Non-Contaminating Solvent Resistant Low in Soluble Extractable Contamination and Particle Generation Applications: Cleaning Optical Surfaces, Photo Processing, Lab Equipment and Other Precision Instrumentation Ideal for Cleaning Optical Lenses

9 in. x 9 in. Cellulose Wipe
Chemtronics® dry ipes are engineered and manufactured clean. They are designed for controlled environments, light industrial, bench-top, laboratory and high absorbency applications. They feature:

  • High Absorbency
  • Contamination Control
  • High-Purity
  • Little or No Linting
    They are ideal for use with strong solvents and the full range of engineered Chemtronics® cleaners.
    The soft laboratory-grade cellulose paper designed for use on optical and other sensitive surfaces.
  • 100% Cellulose
  • Highly Absorbent; High Wet Strength
  • Non-Contaminating
  • Solvent Resistant
  • Low in Soluble Extractable Contamination and Particle Generation
    Applications:
  • Cleaning Optical Surfaces, Photo Processing, Lab Equipment and Other Precision Instrumentation
  • Ideal for Cleaning Optical Lenses
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Fabrics
Product Number 70206143
Product Name Wipe;Optical;Dry;Pack;9x9";500 Wipes
Width / OD 9.00 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Polyolefin Fiber 100% Wet-Laid Nonwoven Fabric - HOP - HIROSE PAPER MFG. CO., LTD.
Specs
Textie Product Type Nonwoven
Material Olefin
Applications Membrane Support; Separators for Secondary Batteries
View Details
Silicone Coated Fiberglass - 32 oz -  - Mid-Mountain Materials, Inc.
Specs
Material Fiberglass
Applications Aerospace; Fire
Features Thermal Insulation; Weather Resistant
View Details
SYNTEX™ Nano - Meltblown fabric - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Textie Product Type Nonwoven
Material Synthetic; Polypropylene
Applications Filtration
View Details
Felt Sheets - 7336772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Viscose, wool
Thickness 0.0591 inch (1.5 mm)
Width / OD 19.69 inch (500 mm)
View Details