Allied Electronics, Inc. Chemical,Conformal Coating,Konform Acrylic Resin,11.5 Oz Aerosol Can 70206141

Description
Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color Compliant to IPC-CC-830A Designed to provide effective insulation against electrical shorts and harsh environments Provides excellent acid resistance Easily repairable Meets MIL-I-46058C Type AR UL Recognized Acrylic Coating Stable from –75°F (59°C) to 279°F (137°C) High-Dielectric Strength of 8300 Volts/mil Provides Excellent Acid Resistance
Description
Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color Compliant to IPC-CC-830A Designed to provide effective insulation against electrical shorts and harsh environments Provides excellent acid resistance Easily repairable Meets MIL-I-46058C Type AR UL Recognized Acrylic Coating Stable from –75°F (59°C) to 279°F (137°C) High-Dielectric Strength of 8300 Volts/mil Provides Excellent Acid Resistance

Suppliers

Company
Product
Description
Supplier Links
Chemical,Conformal Coating,Konform Acrylic Resin,11.5 Oz Aerosol Can - 70206141 - Allied Electronics, Inc.
Fort Worth, TX, USA
Chemical,Conformal Coating,Konform Acrylic Resin,11.5 Oz Aerosol Can
70206141
Chemical,Conformal Coating,Konform Acrylic Resin,11.5 Oz Aerosol Can 70206141
Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color Compliant to IPC-CC-830A Designed to provide effective insulation against electrical shorts and harsh environments Provides excellent acid resistance Easily repairable Meets MIL-I-46058C Type AR UL Recognized Acrylic Coating Stable from –75°F (59°C) to 279°F (137°C) High-Dielectric Strength of 8300 Volts/mil Provides Excellent Acid Resistance

Relaxed Retraction Coil Cords, 4 mm Stud Size, Black Color

  • Compliant to IPC-CC-830A
  • Designed to provide effective insulation against electrical shorts and harsh environments
  • Provides excellent acid resistance
  • Easily repairable
  • Meets MIL-I-46058C Type AR
  • UL Recognized
  • Acrylic Coating Stable from –75°F (59°C) to 279°F (137°C)
  • High-Dielectric Strength of 8300 Volts/mil
  • Provides Excellent Acid Resistance
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Encapsulants and Potting Compounds
Product Number 70206141
Product Name Chemical,Conformal Coating,Konform Acrylic Resin,11.5 Oz Aerosol Can
Form / Function Liquid; Encapsulant or Conformal Coating
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 9-20557-LV UV Curing Conformal Coating Clear 15 L Pail - 9-20557-LV 15 LITER PAIL - Ellsworth Adhesives
Specs
Form / Function Encapsulant or Conformal Coating
Cure / Technology Single Component
Tensile (Break) 3500 psi (24132 KPa)
View Details
Formulations - Applications - Bonding - Tuffbond 313 - 3313AB22 - Hernon Manufacturing, Inc.
Specs
Form / Function 50 ml (two component)
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Chemical System Ceramic
View Details
Carbon Fiber Encapsulation - Wraptite® - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Cure / Technology Wound in place or pressed on sleeve
Chemical System Include Carbon Fiber, Zylon Fiber And Glass Fiber Composites
Industry Aerospace; Automotive; OEM or Industrial; Oil and Gas
View Details
Conformal Coating Solutions for PCBAs - Electrolube ® APL Acrylic Protective Lacquer Conformal Coating - MacDermid Alpha Electronics Solutions
Specs
Form / Function Encapsulant or Conformal Coating
Chemical System Acrylic
Industry Electronics; Semiconductors, IC's
View Details