Allied Electronics, Inc. Power Supply, 24V, 50W, 2.1A, 100 to 240 VAC, 1A @ 100 VAC, RoHS Compliant 70195485

Description
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW50 Series — 50 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available
Description
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW50 Series — 50 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available

Suppliers

Company
Product
Description
Supplier Links
Power Supply, 24V, 50W, 2.1A, 100 to 240 VAC, 1A @ 100 VAC, RoHS Compliant - 70195485 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, 24V, 50W, 2.1A, 100 to 240 VAC, 1A @ 100 VAC, RoHS Compliant
70195485
Power Supply, 24V, 50W, 2.1A, 100 to 240 VAC, 1A @ 100 VAC, RoHS Compliant 70195485
FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need. Commercial Grade (UL 1950) Single Output 6-100 Watts Various Models Available in Fast Track Program FW50 Series — 50 Watt AC Adapter Wide Range AC Input Fully Regulated DC Ouput Output Floating High Efficiency RoHS Compliant version available

FW Series External Power Supplies — Single Output: 6-100 W Elpac's most popular commercial grade (UL 1950) single output AC DC power supplies are for designers who want to take DC power into their system and then regulate the power on-board to generate the voltages they need.

  • Commercial Grade (UL 1950)
  • Single Output
  • 6-100 Watts
  • Various Models Available in Fast Track Program FW50 Series — 50 Watt AC Adapter
  • Wide Range AC Input
  • Fully Regulated DC Ouput
  • Output Floating
  • High Efficiency
  • RoHS Compliant version available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195485
Product Name Power Supply, 24V, 50W, 2.1A, 100 to 240 VAC, 1A @ 100 VAC, RoHS Compliant
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - RPS8-500ATX-XE-ND - DigiKey
Specs
Type 1
Features Power Factor Correction
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details