Allied Electronics, Inc. Adapter; 18 V; 24 W; 1.33; 100 to 240; 0.43 A @ 115 VAC; 47 to 63 Hz; 4.25 in. 70195460

Description
MW Series Features Wide Range AC Input Five-Year Warranty Medical Grade Approval High Efficiency Fully Enclosed Plastic Case Available in Black or White 3-Pin IEC 320 Inlet Fully Regulated Output UL2601, CSA 601, IEC 601-1 General Specifications Input: 100-240 VAC, 50/60 Hz Ripple/Noise: ±0.5% V p-p Load and Line Regulation Operating Temperature: 0-40â°C Level B EMI Filter 100 μA Max. Leakage UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1 CISPR11 and FCC Part15 Class B, EN61000-3-2,-3 EN61000-4-2,-3,-4,-5 ,-6,-8,-11 CE Marked to LVD
Description
MW Series Features Wide Range AC Input Five-Year Warranty Medical Grade Approval High Efficiency Fully Enclosed Plastic Case Available in Black or White 3-Pin IEC 320 Inlet Fully Regulated Output UL2601, CSA 601, IEC 601-1 General Specifications Input: 100-240 VAC, 50/60 Hz Ripple/Noise: ±0.5% V p-p Load and Line Regulation Operating Temperature: 0-40â°C Level B EMI Filter 100 μA Max. Leakage UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1 CISPR11 and FCC Part15 Class B, EN61000-3-2,-3 EN61000-4-2,-3,-4,-5 ,-6,-8,-11 CE Marked to LVD

Suppliers

Company
Product
Description
Supplier Links
Adapter; 18 V; 24 W; 1.33; 100 to 240; 0.43 A @ 115 VAC; 47 to 63 Hz; 4.25 in. - 70195460 - Allied Electronics, Inc.
Fort Worth, TX, USA
Adapter; 18 V; 24 W; 1.33; 100 to 240; 0.43 A @ 115 VAC; 47 to 63 Hz; 4.25 in.
70195460
Adapter; 18 V; 24 W; 1.33; 100 to 240; 0.43 A @ 115 VAC; 47 to 63 Hz; 4.25 in. 70195460
MW Series Features Wide Range AC Input Five-Year Warranty Medical Grade Approval High Efficiency Fully Enclosed Plastic Case Available in Black or White 3-Pin IEC 320 Inlet Fully Regulated Output UL2601, CSA 601, IEC 601-1 General Specifications Input: 100-240 VAC, 50/60 Hz Ripple/Noise: ±0.5% V p-p Load and Line Regulation Operating Temperature: 0-40â°C Level B EMI Filter 100 μA Max. Leakage UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1 CISPR11 and FCC Part15 Class B, EN61000-3-2,-3 EN61000-4-2,-3,-4,-5 ,-6,-8,-11 CE Marked to LVD

MW Series Features

  • Wide Range AC Input
  • Five-Year Warranty
  • Medical Grade Approval
  • High Efficiency
  • Fully Enclosed Plastic Case
  • Available in Black or White
  • 3-Pin IEC 320 Inlet
  • Fully Regulated Output
  • UL2601, CSA 601, IEC 601-1 General Specifications
  • Input: 100-240 VAC, 50/60 Hz
  • Ripple/Noise: ±0.5% V p-p
  • Load and Line Regulation
  • Operating Temperature: 0-40°C
  • Level B EMI Filter
  • 100 μA Max. Leakage
  • UL60601-1, CSA: C22.2 No. 601.1-M90, IEC60601-1
  • CISPR11 and FCC Part15 Class B, EN61000-3-2,-3
  • EN61000-4-2,-3,-4,-5,-6,-8,-11
  • CE Marked to LVD
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70195460
Product Name Adapter; 18 V; 24 W; 1.33; 100 to 240; 0.43 A @ 115 VAC; 47 to 63 Hz; 4.25 in.
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Medical
Operating Temperature 0 to 40 C (32 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supply / Desktop Adapter - car120-19-25-19656 - TPS Elektronik GmbH
Specs
Type DC-DC Converter; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 6.31 amps
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details