Allied Electronics, Inc. LCR Meter, Handhled, 20000 COunt, Dual Display, 120Hz/1KHz 70180568

Description
Now you can measure at frequencies as high as 100 kHz, a capability that is typically found only in benchtop meters. With the auto identification, Ai which conveniently displays component type and detailed component analysis such as Z, ESR, DCR, you can get measurements done faster. Better yet, the battery lasts up to 16 hours, ideal for testing on the go. With the U1730 Series, you can perform quick, basic LCR measurements at your convenience, without burning a hole in your pocket. Key Features: 20,000 counts resolution 0.2% accuracy Wide LCR ranges with 3 to 5 selectable test frequencies (Up to 100 kHz for U1733C) Auto identification(Ai) which automatically determines and displays component type and measurements Detailed component analysis with DCR, ESR, Z, D, Q, θ functions Battery life of 16 hours/Ac-powered IR-to-USB connectivity for data logging to PC
Description
Now you can measure at frequencies as high as 100 kHz, a capability that is typically found only in benchtop meters. With the auto identification, Ai which conveniently displays component type and detailed component analysis such as Z, ESR, DCR, you can get measurements done faster. Better yet, the battery lasts up to 16 hours, ideal for testing on the go. With the U1730 Series, you can perform quick, basic LCR measurements at your convenience, without burning a hole in your pocket. Key Features: 20,000 counts resolution 0.2% accuracy Wide LCR ranges with 3 to 5 selectable test frequencies (Up to 100 kHz for U1733C) Auto identification(Ai) which automatically determines and displays component type and measurements Detailed component analysis with DCR, ESR, Z, D, Q, θ functions Battery life of 16 hours/Ac-powered IR-to-USB connectivity for data logging to PC

Suppliers

Company
Product
Description
Supplier Links
LCR Meter, Handhled, 20000 COunt, Dual Display, 120Hz/1KHz - 70180568 - Allied Electronics, Inc.
Fort Worth, TX, USA
LCR Meter, Handhled, 20000 COunt, Dual Display, 120Hz/1KHz
70180568
LCR Meter, Handhled, 20000 COunt, Dual Display, 120Hz/1KHz 70180568
Now you can measure at frequencies as high as 100 kHz, a capability that is typically found only in benchtop meters. With the auto identification, Ai which conveniently displays component type and detailed component analysis such as Z, ESR, DCR, you can get measurements done faster. Better yet, the battery lasts up to 16 hours, ideal for testing on the go. With the U1730 Series, you can perform quick, basic LCR measurements at your convenience, without burning a hole in your pocket. Key Features: 20,000 counts resolution 0.2% accuracy Wide LCR ranges with 3 to 5 selectable test frequencies (Up to 100 kHz for U1733C) Auto identification(Ai) which automatically determines and displays component type and measurements Detailed component analysis with DCR, ESR, Z, D, Q, θ functions Battery life of 16 hours/Ac-powered IR-to-USB connectivity for data logging to PC

Now you can measure at frequencies as high as 100 kHz, a capability that is typically found only in benchtop meters. With the auto identification, Ai which conveniently displays component type and detailed component analysis such as Z, ESR, DCR, you can get measurements done faster. Better yet, the battery lasts up to 16 hours, ideal for testing on the go. With the U1730 Series, you can perform quick, basic LCR measurements at your convenience, without burning a hole in your pocket.
Key Features:

  • 20,000 counts resolution
  • 0.2% accuracy
  • Wide LCR ranges with 3 to 5 selectable test frequencies (Up to 100 kHz for U1733C)
  • Auto identification(Ai) which automatically determines and displays component type and measurements
  • Detailed component analysis with DCR, ESR, Z, D, Q, Θ functions
  • Battery life of 16 hours/Ac-powered
  • IR-to-USB connectivity for data logging to PC
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LCR Meters
Product Number 70180568
Product Name LCR Meter, Handhled, 20000 COunt, Dual Display, 120Hz/1KHz
Form Factor Bench top; Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UT622A LCR Meter - UT622A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
SDRlab 122-16 Standard Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details
LCR Meter - 6376 - Microtest Corporation
Microtest Corporation
Specs
Form Factor Bench top
Display Type Digital
Output Interface Universal Serial Bus; RS232
View Details