Wayne Kerr Electronics LCR Meter 4270B

Description
The 4270B is a 1 MHz LCR Meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Frequency range: 50 Hz-1 MHz IEEE-488 interface Comprehensive measurement functions, including DC Resistance Test components to 1 MHz Large LCD display, with easy-to-read characters 0.1% basic accuracy DC Voltage bias 9 instrument setups stored Display of actual Voltage and Current measurement Automatic zero trim Contact check Deviation measurement mode Directly print measured data The 4270B combines superior performance, measurement functions and a low price providing unbeatable value for money. Operation is simple and straightforward with measurements undertaken at a wide range of test frequencies and voltage levels. Features include IEEE-488 Interface, comprehensive measurement functions, including DC Resistance, a bin handling capability and component characterisation to 1 MHz.
Datasheet
Description
The 4270B is a 1 MHz LCR Meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Frequency range: 50 Hz-1 MHz IEEE-488 interface Comprehensive measurement functions, including DC Resistance Test components to 1 MHz Large LCD display, with easy-to-read characters 0.1% basic accuracy DC Voltage bias 9 instrument setups stored Display of actual Voltage and Current measurement Automatic zero trim Contact check Deviation measurement mode Directly print measured data The 4270B combines superior performance, measurement functions and a low price providing unbeatable value for money. Operation is simple and straightforward with measurements undertaken at a wide range of test frequencies and voltage levels. Features include IEEE-488 Interface, comprehensive measurement functions, including DC Resistance, a bin handling capability and component characterisation to 1 MHz.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCR Meter 4270B
The 4270B is a 1 MHz LCR Meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Frequency range: 50 Hz-1 MHz IEEE-488 interface Comprehensive measurement functions, including DC Resistance Test components to 1 MHz Large LCD display, with easy-to-read characters 0.1% basic accuracy DC Voltage bias 9 instrument setups stored Display of actual Voltage and Current measurement Automatic zero trim Contact check Deviation measurement mode Directly print measured data The 4270B combines superior performance, measurement functions and a low price providing unbeatable value for money. Operation is simple and straightforward with measurements undertaken at a wide range of test frequencies and voltage levels. Features include IEEE-488 Interface, comprehensive measurement functions, including DC Resistance, a bin handling capability and component characterisation to 1 MHz.

The 4270B is a 1 MHz LCR Meter from Wayne Kerr. An LCR meter is a piece of electronic test equipment that measures inductance (L), capacitance (C), and resistance (R) of electronic components. The LCR meter accurately measures these elements on an electronic device, usually one subjected to an alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test.

Additional Features:

  • Frequency range: 50 Hz-1 MHz
  • IEEE-488 interface
  • Comprehensive measurement functions, including DC Resistance
  • Test components to 1 MHz
  • Large LCD display, with easy-to-read characters
  • 0.1% basic accuracy
  • DC Voltage bias
  • 9 instrument setups stored
  • Display of actual Voltage and Current measurement
  • Automatic zero trim
  • Contact check
  • Deviation measurement mode
  • Directly print measured data

The 4270B combines superior performance, measurement functions and a low price providing unbeatable value for money. Operation is simple and straightforward with measurements undertaken at a wide range of test frequencies and voltage levels. Features include IEEE-488 Interface, comprehensive measurement functions, including DC Resistance, a bin handling capability and component characterisation to 1 MHz.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category LCR Meters
Product Number 4270B
Product Name LCR Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT622E Advanced LCR Meter - UT622E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
Precision Impedance Analyzer - 6550B - Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
Auto-Ranging LCR Meter - 253 - TEGAM, Inc.
Specs
Form Factor Bench top
Display Type Digital
Display Digits 7 or more digits
View Details