Allied Electronics, Inc. Clamp Meter, Handheld, Orange, Dual Display, 4000 Count, AC+DC 70180422

Description
Agilent U1210A Series Clamp Meters Perform high-current measurements for cables up to two inches in diameter Measure current easily, accurately and safely Clamp opening of 52 mm / 2" for thick cables High current measurement capability of up to1000 A (AC, DC, AC+ DC) CAT III 1000 V/ CAT IV 600 V safety rating Features: Wide measurement ranges to cater for a broad range of applications (ACA, DCV, ACV, OHM, audible continuity, diode and frequency tests.) Auto-ranging capability Built-in peak hold for in-rush current measurement Temperature and capacitance measurement capability Large backlight display
Description
Agilent U1210A Series Clamp Meters Perform high-current measurements for cables up to two inches in diameter Measure current easily, accurately and safely Clamp opening of 52 mm / 2" for thick cables High current measurement capability of up to1000 A (AC, DC, AC+ DC) CAT III 1000 V/ CAT IV 600 V safety rating Features: Wide measurement ranges to cater for a broad range of applications (ACA, DCV, ACV, OHM, audible continuity, diode and frequency tests.) Auto-ranging capability Built-in peak hold for in-rush current measurement Temperature and capacitance measurement capability Large backlight display

Suppliers

Company
Product
Description
Supplier Links
Clamp Meter, Handheld, Orange, Dual Display, 4000 Count, AC+DC - 70180422 - Allied Electronics, Inc.
Fort Worth, TX, USA
Clamp Meter, Handheld, Orange, Dual Display, 4000 Count, AC+DC
70180422
Clamp Meter, Handheld, Orange, Dual Display, 4000 Count, AC+DC 70180422
Agilent U1210A Series Clamp Meters Perform high-current measurements for cables up to two inches in diameter Measure current easily, accurately and safely Clamp opening of 52 mm / 2" for thick cables High current measurement capability of up to1000 A (AC, DC, AC+ DC) CAT III 1000 V/ CAT IV 600 V safety rating Features: Wide measurement ranges to cater for a broad range of applications (ACA, DCV, ACV, OHM, audible continuity, diode and frequency tests.) Auto-ranging capability Built-in peak hold for in-rush current measurement Temperature and capacitance measurement capability Large backlight display

Agilent U1210A Series Clamp Meters
Perform high-current measurements for cables up to two inches in diameter
Measure current easily, accurately and safely
Clamp opening of 52 mm / 2" for thick cables
High current measurement capability of up to1000 A (AC, DC, AC+ DC) CAT III 1000 V/ CAT IV 600 V safety rating
Features:

  • Wide measurement ranges to cater for a broad range of applications (ACA, DCV, ACV, OHM, audible continuity, diode and frequency tests.)
  • Auto-ranging capability
  • Built-in peak hold for in-rush current measurement Temperature and capacitance measurement capability
  • Large backlight display
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Clamp Meters
Product Number 70180422
Product Name Clamp Meter, Handheld, Orange, Dual Display, 4000 Count, AC+DC
Measurement Type AC; DC
Options & Features Battery powered
DC Voltage 400 to 1000 volts
AC Voltage 400 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Clamp Meter - PCE-DC1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
Options & Features Battery powered
AC Voltage 100 to 600 volts
View Details
Clamp Meters - 1231977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 20000 kohms
View Details
UT219M Precision Industrial Clamp Meter - UT219M - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details