Allied Electronics, Inc. Digital Oscilloscope, Handheld, Orange,40 MHz 70180418

Description
Agilent U1600 Series Handheld Digital Oscilloscopes The U1600 Series handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. This U1600 Series provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries. The U1600 Series consists of four models: U1602A/U1602B — 20 MHz oscilloscope and U1604A/U1604B — 40 MHz oscilloscope. Each model has a real-time sampling rate of up to 200 MSa/s. Users can use the Dual Waveform Math (DWM) and Fast Fourier Transform (FFT) functions (in the U1604A/U1604B model) to perform quick waveform analyses in both time and frequency domains. The built-in 6000 resolution count true RMS digital multimeter (DMM) comes with an auto-range feature that gives users the flexibility to perform quick and accurate meter measurements including voltage, resistance, and auxiliary measurements. In addition, the standard versions of the U1600 Series models also contain a data logger function. The series' latest oscilloscopes, the U1602B and U1604B come in vivid orange cases, offering capabilities and functions equivalent to the U1600A Series. Features: Three-in-one solution: Dual channel oscilloscope, True RMS DMM, and Real-Time Data Logger Large 4.5" color LCD display Up to 40 MHz bandwidth with advanced triggering Up to 200 MSa/s sampling rate Up to 125 000 points recording length 22 automatic scope measurement functions available 6,000-count DMM resolution with built-in measurement functions including voltmeter, ohmmeter, and auxiliary meter Zoom and Dual Waveform Math functions (additional FFT function with four windowing techniques available in U1604B) Full remote control and data transfer via PC Link application software USB 2.0 full-speed interface connectivity Multi-language Quick Help support
Description
Agilent U1600 Series Handheld Digital Oscilloscopes The U1600 Series handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. This U1600 Series provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries. The U1600 Series consists of four models: U1602A/U1602B — 20 MHz oscilloscope and U1604A/U1604B — 40 MHz oscilloscope. Each model has a real-time sampling rate of up to 200 MSa/s. Users can use the Dual Waveform Math (DWM) and Fast Fourier Transform (FFT) functions (in the U1604A/U1604B model) to perform quick waveform analyses in both time and frequency domains. The built-in 6000 resolution count true RMS digital multimeter (DMM) comes with an auto-range feature that gives users the flexibility to perform quick and accurate meter measurements including voltage, resistance, and auxiliary measurements. In addition, the standard versions of the U1600 Series models also contain a data logger function. The series' latest oscilloscopes, the U1602B and U1604B come in vivid orange cases, offering capabilities and functions equivalent to the U1600A Series. Features: Three-in-one solution: Dual channel oscilloscope, True RMS DMM, and Real-Time Data Logger Large 4.5" color LCD display Up to 40 MHz bandwidth with advanced triggering Up to 200 MSa/s sampling rate Up to 125 000 points recording length 22 automatic scope measurement functions available 6,000-count DMM resolution with built-in measurement functions including voltmeter, ohmmeter, and auxiliary meter Zoom and Dual Waveform Math functions (additional FFT function with four windowing techniques available in U1604B) Full remote control and data transfer via PC Link application software USB 2.0 full-speed interface connectivity Multi-language Quick Help support

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope, Handheld, Orange,40 MHz - 70180418 - Allied Electronics, Inc.
Fort Worth, TX, USA
Digital Oscilloscope, Handheld, Orange,40 MHz
70180418
Digital Oscilloscope, Handheld, Orange,40 MHz 70180418
Agilent U1600 Series Handheld Digital Oscilloscopes The U1600 Series handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. This U1600 Series provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries. The U1600 Series consists of four models: U1602A/U1602B — 20 MHz oscilloscope and U1604A/U1604B — 40 MHz oscilloscope. Each model has a real-time sampling rate of up to 200 MSa/s. Users can use the Dual Waveform Math (DWM) and Fast Fourier Transform (FFT) functions (in the U1604A/U1604B model) to perform quick waveform analyses in both time and frequency domains. The built-in 6000 resolution count true RMS digital multimeter (DMM) comes with an auto-range feature that gives users the flexibility to perform quick and accurate meter measurements including voltage, resistance, and auxiliary measurements. In addition, the standard versions of the U1600 Series models also contain a data logger function. The series' latest oscilloscopes, the U1602B and U1604B come in vivid orange cases, offering capabilities and functions equivalent to the U1600A Series. Features: Three-in-one solution: Dual channel oscilloscope, True RMS DMM, and Real-Time Data Logger Large 4.5" color LCD display Up to 40 MHz bandwidth with advanced triggering Up to 200 MSa/s sampling rate Up to 125 000 points recording length 22 automatic scope measurement functions available 6,000-count DMM resolution with built-in measurement functions including voltmeter, ohmmeter, and auxiliary meter Zoom and Dual Waveform Math functions (additional FFT function with four windowing techniques available in U1604B) Full remote control and data transfer via PC Link application software USB 2.0 full-speed interface connectivity Multi-language Quick Help support

Agilent U1600 Series Handheld Digital Oscilloscopes
The U1600 Series handheld digital oscilloscope has a 4.5-inch LCD color display, which helps to clearly distinguish waveforms between two channels. This U1600 Series provides a high performance troubleshooting and quality assurance tool for technical professionals in the installation, maintenance, service, and automotive industries. The U1600 Series consists of four models: U1602A/U1602B — 20 MHz oscilloscope and U1604A/U1604B — 40 MHz oscilloscope. Each model has a real-time sampling rate of up to 200 MSa/s. Users can use the Dual Waveform Math (DWM) and Fast Fourier Transform (FFT) functions (in the U1604A/U1604B model) to perform quick waveform analyses in both time and frequency domains.
The built-in 6000 resolution count true RMS digital multimeter (DMM) comes with an auto-range feature that gives users the flexibility to perform quick and accurate meter measurements including voltage, resistance, and auxiliary measurements. In addition, the standard versions of the U1600 Series models also contain a data logger function. The series' latest oscilloscopes, the U1602B and U1604B come in vivid orange cases, offering capabilities and functions equivalent to the U1600A Series.
Features:

  • Three-in-one solution: Dual channel oscilloscope, True RMS DMM, and Real-Time Data Logger
  • Large 4.5" color LCD display
  • Up to 40 MHz bandwidth with advanced triggering
  • Up to 200 MSa/s sampling rate
  • Up to 125 000 points recording length
  • 22 automatic scope measurement functions available
  • 6,000-count DMM resolution with built-in measurement functions including voltmeter, ohmmeter, and auxiliary meter
  • Zoom and Dual Waveform Math functions (additional FFT function with four windowing techniques available in U1604B)
  • Full remote control and data transfer via PC Link application software
  • USB 2.0 full-speed interface connectivity
  • Multi-language Quick Help support
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70180418
Product Name Digital Oscilloscope, Handheld, Orange,40 MHz
Bandwidth 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E4-200 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Super Phosphor Oscilloscopes - SDS1202X - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; Ethernet
View Details
2 suppliers
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3024HD 12-Bit 200MHz 4Ch Mixed Signal Oscilloscope - MSO3024HD - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details