Allied Electronics, Inc. Digital Multimeter, Handheld, Orange, True RMS 70180411

Description
Agilent U1240 Series Handheld Digital Multimeters The 1240 Series — it's everything you need to simplify your installation and maintenance tasks. Now in all-new orange! Strong, solid — built to last Overmold body offers constant protection from daily wear and tear Industrial standard drop test ensures product robustness Able to withstand operating temperature from –10 to 50°C Get more done faster, thanks to great features! Features: High intensity backlighting provides clear readings even in subdued lighting Detect intermittents in switches or relays effortlessly with the built-in switch counter Determine the presence of harmonics in AC signals with a push of the harmonic ratio function button Measure over broad ranges with low current (down to 0.1 μA) and high resistance (up to100 Mω) capabilities 10,000 counts resolution allows better viewing of measurements down to the smallest reading True rms capability and low error rate of 0.09% lets you identify any anomalies in your signals easily Internal memory affords you the flexibility to store data on the go Get comprehensive temperature measurements easily with dual and differential temperature capabilities
Description
Agilent U1240 Series Handheld Digital Multimeters The 1240 Series — it's everything you need to simplify your installation and maintenance tasks. Now in all-new orange! Strong, solid — built to last Overmold body offers constant protection from daily wear and tear Industrial standard drop test ensures product robustness Able to withstand operating temperature from –10 to 50°C Get more done faster, thanks to great features! Features: High intensity backlighting provides clear readings even in subdued lighting Detect intermittents in switches or relays effortlessly with the built-in switch counter Determine the presence of harmonics in AC signals with a push of the harmonic ratio function button Measure over broad ranges with low current (down to 0.1 μA) and high resistance (up to100 Mω) capabilities 10,000 counts resolution allows better viewing of measurements down to the smallest reading True rms capability and low error rate of 0.09% lets you identify any anomalies in your signals easily Internal memory affords you the flexibility to store data on the go Get comprehensive temperature measurements easily with dual and differential temperature capabilities

Suppliers

Company
Product
Description
Supplier Links
Digital Multimeter, Handheld, Orange, True RMS - 70180411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Digital Multimeter, Handheld, Orange, True RMS
70180411
Digital Multimeter, Handheld, Orange, True RMS 70180411
Agilent U1240 Series Handheld Digital Multimeters The 1240 Series — it's everything you need to simplify your installation and maintenance tasks. Now in all-new orange! Strong, solid — built to last Overmold body offers constant protection from daily wear and tear Industrial standard drop test ensures product robustness Able to withstand operating temperature from –10 to 50°C Get more done faster, thanks to great features! Features: High intensity backlighting provides clear readings even in subdued lighting Detect intermittents in switches or relays effortlessly with the built-in switch counter Determine the presence of harmonics in AC signals with a push of the harmonic ratio function button Measure over broad ranges with low current (down to 0.1 μA) and high resistance (up to100 Mω) capabilities 10,000 counts resolution allows better viewing of measurements down to the smallest reading True rms capability and low error rate of 0.09% lets you identify any anomalies in your signals easily Internal memory affords you the flexibility to store data on the go Get comprehensive temperature measurements easily with dual and differential temperature capabilities

Agilent U1240 Series Handheld Digital Multimeters
The 1240 Series — it's everything you need to simplify your installation and maintenance tasks. Now in all-new orange!
Strong, solid — built to last

  • Overmold body offers constant protection from daily wear and tear
  • Industrial standard drop test ensures product robustness
  • Able to withstand operating temperature from –10 to 50°C
    Get more done faster, thanks to great features!
    Features:
  • High intensity backlighting provides clear readings even in subdued lighting
  • Detect intermittents in switches or relays effortlessly with the built-in switch counter
  • Determine the presence of harmonics in AC signals with a push of the harmonic ratio function button
  • Measure over broad ranges with low current (down to 0.1 μA) and high resistance (up to100 MΩ) capabilities
  • 10,000 counts resolution allows better viewing of measurements down to the smallest reading
  • True rms capability and low error rate of 0.09% lets you identify any anomalies in your signals easily
  • Internal memory affords you the flexibility to store data on the go
  • Get comprehensive temperature measurements easily with dual and differential temperature capabilities
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70180411
Product Name Digital Multimeter, Handheld, Orange, True RMS
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Digital Multimeter - EMV00018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Multimeters - 1925037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; True RMS Current Measurement
View Details
Clamp Meter - PCE-830-1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details