Allied Electronics, Inc. Oscilloscope, 4-Channel, 500 MHz 70180392

Description
Oscilloscopes are visual tools and larger, high-resolution displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. Wonder why? Agilent engineers developed the Infi niiVision 7000B Series with advanced technology that will allow you to see more subtle signal detail and more infrequent events than any other scope on the market. See the Infi niiVision 7000B Series oscilloscope — the industry's best for signal viewing. The InfiniiVision 7000B Series offers bandwidths up to 1 GHz. Each model, equipped with a large 12.1" XGA LCD display, comes in a whisper-quiet package that is just 6.5" deep and weighs only 13 pounds. High resolution mode. Offers up to 12 bits of vertical resolution. This is accomplished by serially fi ltering sequential data points and mapping the fi ltered results to the display when operating at time base settings greater than 10-μs/div. Waveform math with FFT. Analysis functions include subtract, multiply, integrate, square root, and differentiate, as well as fast Fourier transforms (FFT). AutoProbe interface. Automatically sets probe attenuation factors and provides power for selected active probes, including the award-winning 1130A 1.5-GHz Infi niiMax differential active probe and 1156A 1.5-GHz single-ended active probe systems. 23 automatic measurements with statistics. Get up to 4 simultaneous measurements with 5 additional statistics beyond the current value. Fast update rate provides statistical data for enabled measurements such as mean, min, max, standard deviation and count. Pressing [QuickMeas] brings up the last four automated measurements selected. Cursors automatically track the most recently selected measurement. Analog HDTV/EDTV trigger. The 7000B Series comes standard with analog HDTV/ EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a fi eld, all lines, all fi elds and odd or even fi elds for NTSC, SECAM, PAL and PAL-M video signals.
Description
Oscilloscopes are visual tools and larger, high-resolution displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. Wonder why? Agilent engineers developed the Infi niiVision 7000B Series with advanced technology that will allow you to see more subtle signal detail and more infrequent events than any other scope on the market. See the Infi niiVision 7000B Series oscilloscope — the industry's best for signal viewing. The InfiniiVision 7000B Series offers bandwidths up to 1 GHz. Each model, equipped with a large 12.1" XGA LCD display, comes in a whisper-quiet package that is just 6.5" deep and weighs only 13 pounds. High resolution mode. Offers up to 12 bits of vertical resolution. This is accomplished by serially fi ltering sequential data points and mapping the fi ltered results to the display when operating at time base settings greater than 10-μs/div. Waveform math with FFT. Analysis functions include subtract, multiply, integrate, square root, and differentiate, as well as fast Fourier transforms (FFT). AutoProbe interface. Automatically sets probe attenuation factors and provides power for selected active probes, including the award-winning 1130A 1.5-GHz Infi niiMax differential active probe and 1156A 1.5-GHz single-ended active probe systems. 23 automatic measurements with statistics. Get up to 4 simultaneous measurements with 5 additional statistics beyond the current value. Fast update rate provides statistical data for enabled measurements such as mean, min, max, standard deviation and count. Pressing [QuickMeas] brings up the last four automated measurements selected. Cursors automatically track the most recently selected measurement. Analog HDTV/EDTV trigger. The 7000B Series comes standard with analog HDTV/ EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a fi eld, all lines, all fi elds and odd or even fi elds for NTSC, SECAM, PAL and PAL-M video signals.

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 4-Channel, 500 MHz - 70180392 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, 4-Channel, 500 MHz
70180392
Oscilloscope, 4-Channel, 500 MHz 70180392
Oscilloscopes are visual tools and larger, high-resolution displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels. Wonder why? Agilent engineers developed the Infi niiVision 7000B Series with advanced technology that will allow you to see more subtle signal detail and more infrequent events than any other scope on the market. See the Infi niiVision 7000B Series oscilloscope — the industry's best for signal viewing. The InfiniiVision 7000B Series offers bandwidths up to 1 GHz. Each model, equipped with a large 12.1" XGA LCD display, comes in a whisper-quiet package that is just 6.5" deep and weighs only 13 pounds. High resolution mode. Offers up to 12 bits of vertical resolution. This is accomplished by serially fi ltering sequential data points and mapping the fi ltered results to the display when operating at time base settings greater than 10-μs/div. Waveform math with FFT. Analysis functions include subtract, multiply, integrate, square root, and differentiate, as well as fast Fourier transforms (FFT). AutoProbe interface. Automatically sets probe attenuation factors and provides power for selected active probes, including the award-winning 1130A 1.5-GHz Infi niiMax differential active probe and 1156A 1.5-GHz single-ended active probe systems. 23 automatic measurements with statistics. Get up to 4 simultaneous measurements with 5 additional statistics beyond the current value. Fast update rate provides statistical data for enabled measurements such as mean, min, max, standard deviation and count. Pressing [QuickMeas] brings up the last four automated measurements selected. Cursors automatically track the most recently selected measurement. Analog HDTV/EDTV trigger. The 7000B Series comes standard with analog HDTV/ EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a fi eld, all lines, all fi elds and odd or even fi elds for NTSC, SECAM, PAL and PAL-M video signals.

Oscilloscopes are visual tools and larger, high-resolution displays have become increasingly important as general purpose scopes need more space to display digital and serial signals in addition to traditional scope channels.
Wonder why? Agilent engineers developed the Infi niiVision 7000B Series with advanced technology that will allow you to see more subtle signal detail and more infrequent events than any other scope on the market. See the Infi niiVision 7000B Series oscilloscope — the industry's best for signal viewing.
The InfiniiVision 7000B Series offers bandwidths up to 1 GHz. Each model, equipped with a large 12.1" XGA LCD display, comes in a whisper-quiet package that is just 6.5" deep and weighs only 13 pounds.
High resolution mode. Offers up to 12 bits of vertical resolution. This is accomplished by serially fi ltering sequential data points and mapping the fi ltered results to the display when operating at time base settings greater than 10-μs/div.
Waveform math with FFT. Analysis functions include subtract, multiply, integrate, square root, and differentiate, as well as fast Fourier transforms (FFT).
AutoProbe interface. Automatically sets probe attenuation factors and provides power for selected active probes, including the award-winning 1130A 1.5-GHz Infi niiMax differential active probe and 1156A 1.5-GHz single-ended active probe systems.
23 automatic measurements with statistics. Get up to 4 simultaneous measurements with 5 additional statistics beyond the current value. Fast update rate provides statistical data for enabled measurements such as mean, min, max, standard deviation and count. Pressing [QuickMeas] brings up the last four automated measurements selected. Cursors automatically track the most recently selected measurement.
Analog HDTV/EDTV trigger. The 7000B Series comes standard with analog HDTV/ EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard
video triggering on any line within a fi eld, all lines, all fi elds and odd or even fi elds for NTSC, SECAM, PAL and PAL-M video signals.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70180392
Product Name Oscilloscope, 4-Channel, 500 MHz
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000B5-500 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
HD Digital Storage Oscilloscope - SDS2204X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details