Allied Electronics, Inc. LXI Data Acquisition Mainframe 70180386

Description
The Agilent 34972A offers unequaled versatility for your data acquisition applications In the past, you had to make a choice. On the one hand, you could choose the simple operation and low cost of a data logger. On the other hand, you had the flexibility and higher performance of a modular data acquisition system. The Agilent 34972A Data Acquisition/Switch Unit gives you the best of both worlds: a simple user interface with low per-channel cost, modular flexibility, standard connectivity and impressive measurement performance. Whether you are an R&D engineer working on characterizing your latest design, or a manufacturing engineer building a test system or troubleshooting a process, the 34972A Data Acquisition/Switch Unit offers the best combination of price and measurement performance. It's a data logger Configured with a 20-channel relay multiplexer, the 34972A becomes a powerful, low-cost data logger for simple characterization applications. What's more, the 34972A with its LAN and USB interfaces is ideal for easy set up and control for data logging applications in remote locations. It's a data acquisition front end The 34972A is an automated test system with excellent measurement performance — it's got the accuracy, resolution, and speed you need. See page10 for application information. It's a switch system Order the mainframe without the internal DMM and you've got an even lower cost, high-quality signal routing solution. 3-slot mainframe with built-in 61⁄2 digit DMM and 8 optional switch and control plug-in modules Measures and converts 11 different input signals: temperature with thermocouples, RTDs and thermistors; dc/ac volts; 2- and 4-wire resistance; frequency and period; dc/ac current LAN/USB options for easy connectivity to your PC Graphical Web interface for point and click monitor and control USB flash drive support to copy/log data in standalone applications Includes BenchLink Data Logger Software to configure and control tests, display results and collect data for further analysis
Description
The Agilent 34972A offers unequaled versatility for your data acquisition applications In the past, you had to make a choice. On the one hand, you could choose the simple operation and low cost of a data logger. On the other hand, you had the flexibility and higher performance of a modular data acquisition system. The Agilent 34972A Data Acquisition/Switch Unit gives you the best of both worlds: a simple user interface with low per-channel cost, modular flexibility, standard connectivity and impressive measurement performance. Whether you are an R&D engineer working on characterizing your latest design, or a manufacturing engineer building a test system or troubleshooting a process, the 34972A Data Acquisition/Switch Unit offers the best combination of price and measurement performance. It's a data logger Configured with a 20-channel relay multiplexer, the 34972A becomes a powerful, low-cost data logger for simple characterization applications. What's more, the 34972A with its LAN and USB interfaces is ideal for easy set up and control for data logging applications in remote locations. It's a data acquisition front end The 34972A is an automated test system with excellent measurement performance — it's got the accuracy, resolution, and speed you need. See page10 for application information. It's a switch system Order the mainframe without the internal DMM and you've got an even lower cost, high-quality signal routing solution. 3-slot mainframe with built-in 61⁄2 digit DMM and 8 optional switch and control plug-in modules Measures and converts 11 different input signals: temperature with thermocouples, RTDs and thermistors; dc/ac volts; 2- and 4-wire resistance; frequency and period; dc/ac current LAN/USB options for easy connectivity to your PC Graphical Web interface for point and click monitor and control USB flash drive support to copy/log data in standalone applications Includes BenchLink Data Logger Software to configure and control tests, display results and collect data for further analysis

Suppliers

Company
Product
Description
Supplier Links
LXI Data Acquisition Mainframe - 70180386 - Allied Electronics, Inc.
Fort Worth, TX, USA
LXI Data Acquisition Mainframe
70180386
LXI Data Acquisition Mainframe 70180386
The Agilent 34972A offers unequaled versatility for your data acquisition applications In the past, you had to make a choice. On the one hand, you could choose the simple operation and low cost of a data logger. On the other hand, you had the flexibility and higher performance of a modular data acquisition system. The Agilent 34972A Data Acquisition/Switch Unit gives you the best of both worlds: a simple user interface with low per-channel cost, modular flexibility, standard connectivity and impressive measurement performance. Whether you are an R&D engineer working on characterizing your latest design, or a manufacturing engineer building a test system or troubleshooting a process, the 34972A Data Acquisition/Switch Unit offers the best combination of price and measurement performance. It's a data logger Configured with a 20-channel relay multiplexer, the 34972A becomes a powerful, low-cost data logger for simple characterization applications. What's more, the 34972A with its LAN and USB interfaces is ideal for easy set up and control for data logging applications in remote locations. It's a data acquisition front end The 34972A is an automated test system with excellent measurement performance — it's got the accuracy, resolution, and speed you need. See page10 for application information. It's a switch system Order the mainframe without the internal DMM and you've got an even lower cost, high-quality signal routing solution. 3-slot mainframe with built-in 61⁄2 digit DMM and 8 optional switch and control plug-in modules Measures and converts 11 different input signals: temperature with thermocouples, RTDs and thermistors; dc/ac volts; 2- and 4-wire resistance; frequency and period; dc/ac current LAN/USB options for easy connectivity to your PC Graphical Web interface for point and click monitor and control USB flash drive support to copy/log data in standalone applications Includes BenchLink Data Logger Software to configure and control tests, display results and collect data for further analysis

The Agilent 34972A offers unequaled versatility for your data acquisition applications In the past, you had to make a choice. On the one hand, you could choose the simple operation and low cost of a data logger. On the other hand, you had the flexibility and higher performance of a modular data acquisition system. The Agilent 34972A Data Acquisition/Switch Unit gives you the best of both worlds: a simple user interface with low per-channel cost, modular flexibility, standard connectivity and impressive measurement performance. Whether you are an R&D engineer working on characterizing your latest design, or a manufacturing engineer building a test system or troubleshooting a process, the 34972A Data Acquisition/Switch Unit offers the best combination of price and measurement performance. It's a data logger Configured with a 20-channel relay multiplexer, the 34972A becomes a powerful, low-cost data logger for simple characterization applications. What's more, the 34972A with its LAN and USB interfaces is ideal for easy set up and control for data logging applications in remote locations. It's a data acquisition front end The 34972A is an automated test system with excellent measurement performance — it's got the accuracy, resolution, and speed you need. See page10 for application information. It's a switch system Order the mainframe without the internal DMM and you've got an even lower cost, high-quality signal routing solution.

  • 3-slot mainframe with built-in 61⁄2 digit DMM and 8 optional switch and control plug-in modules
  • Measures and converts 11 different input signals: temperature with thermocouples, RTDs and thermistors; dc/ac volts; 2- and 4-wire resistance; frequency and period; dc/ac current
  • LAN/USB options for easy connectivity to your PC
  • Graphical Web interface for point and click monitor and control
  • USB flash drive support to copy/log data in standalone applications
  • Includes BenchLink Data Logger Software to configure and control tests, display results and collect data for further analysis
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Data Acquisition Systems and Instruments
Product Number 70180386
Product Name LXI Data Acquisition Mainframe
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 205 kHz
Resolution 24 bits
Architecture Analog; Digital
View Details