Allied Electronics, Inc. Handheld Capacitance Meter 70180283

Description
Agilent U1701A Handheld Capacitance Meter Agilent handheld capacitance meters expand Agilent's portfolio of handheld tools into electronics assembly and passive components troubleshooting. Agilent now offers its latest handheld capacitance meter, the U1701B, in all-new orange, providing capabilities and functionalities that are equivalent to the U1701A. Efficient capacitor sorting With up to 25 sets of High/Low limits that you can store and choose from in compare mode, the U1701A/U1701B lets you breeze through capacitor sorting without the need to set and reset the standard reference for different capacitors-under-tes t. The U1701A/U1701B also comes with other handy functions, including tolerance and relative modes, Hold, Min/Max/Average recordings, and PC data logging. Uncompromised quality and reliability The handheld capacitance meter comes in a robust overmold and tested to stringent industrial standards. Each capacitance meter is also sealed with a three-year warranty and the assurance that you can test your components with confidence. Features: 11,000 counts resolution Dual display with backlight Wide range: 0.1 pF to 199.99 mF Compare mode with 25 sets of High/Low limit settings Tolerance mode: 1%, 5%, 10% and 20% Relative mode Hold and Min/Max/Average recordings Data logging to PC with optional IR-to-USB cable
Description
Agilent U1701A Handheld Capacitance Meter Agilent handheld capacitance meters expand Agilent's portfolio of handheld tools into electronics assembly and passive components troubleshooting. Agilent now offers its latest handheld capacitance meter, the U1701B, in all-new orange, providing capabilities and functionalities that are equivalent to the U1701A. Efficient capacitor sorting With up to 25 sets of High/Low limits that you can store and choose from in compare mode, the U1701A/U1701B lets you breeze through capacitor sorting without the need to set and reset the standard reference for different capacitors-under-tes t. The U1701A/U1701B also comes with other handy functions, including tolerance and relative modes, Hold, Min/Max/Average recordings, and PC data logging. Uncompromised quality and reliability The handheld capacitance meter comes in a robust overmold and tested to stringent industrial standards. Each capacitance meter is also sealed with a three-year warranty and the assurance that you can test your components with confidence. Features: 11,000 counts resolution Dual display with backlight Wide range: 0.1 pF to 199.99 mF Compare mode with 25 sets of High/Low limit settings Tolerance mode: 1%, 5%, 10% and 20% Relative mode Hold and Min/Max/Average recordings Data logging to PC with optional IR-to-USB cable

Suppliers

Company
Product
Description
Supplier Links
Handheld Capacitance Meter - 70180283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handheld Capacitance Meter
70180283
Handheld Capacitance Meter 70180283
Agilent U1701A Handheld Capacitance Meter Agilent handheld capacitance meters expand Agilent's portfolio of handheld tools into electronics assembly and passive components troubleshooting. Agilent now offers its latest handheld capacitance meter, the U1701B, in all-new orange, providing capabilities and functionalities that are equivalent to the U1701A. Efficient capacitor sorting With up to 25 sets of High/Low limits that you can store and choose from in compare mode, the U1701A/U1701B lets you breeze through capacitor sorting without the need to set and reset the standard reference for different capacitors-under-tes t. The U1701A/U1701B also comes with other handy functions, including tolerance and relative modes, Hold, Min/Max/Average recordings, and PC data logging. Uncompromised quality and reliability The handheld capacitance meter comes in a robust overmold and tested to stringent industrial standards. Each capacitance meter is also sealed with a three-year warranty and the assurance that you can test your components with confidence. Features: 11,000 counts resolution Dual display with backlight Wide range: 0.1 pF to 199.99 mF Compare mode with 25 sets of High/Low limit settings Tolerance mode: 1%, 5%, 10% and 20% Relative mode Hold and Min/Max/Average recordings Data logging to PC with optional IR-to-USB cable

Agilent U1701A Handheld Capacitance Meter
Agilent handheld capacitance meters expand Agilent's portfolio of handheld tools into electronics assembly and passive components troubleshooting. Agilent now offers its latest handheld capacitance meter, the U1701B, in all-new orange, providing capabilities and functionalities that are equivalent to the U1701A.
Efficient capacitor sorting
With up to 25 sets of High/Low limits that you can store and choose from in compare mode, the U1701A/U1701B lets you breeze through capacitor sorting without the need to set and reset the standard reference for different capacitors-under-test. The U1701A/U1701B also comes with other handy functions, including tolerance and relative modes, Hold, Min/Max/Average recordings, and PC data logging.
Uncompromised quality and reliability
The handheld capacitance meter comes in a robust overmold and tested to stringent industrial standards. Each capacitance meter is also sealed with a three-year warranty and the assurance that you can test your components with confidence.
Features:

  • 11,000 counts resolution
  • Dual display with backlight
  • Wide range: 0.1 pF to 199.99 mF
  • Compare mode with 25 sets of High/Low limit settings
  • Tolerance mode: 1%, 5%, 10% and 20%
  • Relative mode
  • Hold and Min/Max/Average recordings
  • Data logging to PC with optional IR-to-USB cable
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category LCR Meters
Product Number 70180283
Product Name Handheld Capacitance Meter
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

UT622C 100MHz LCR Meter - UT622C - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
LCR Meter - 4320 - Wayne Kerr Electronics
Wayne Kerr Electronics
Specs
Form Factor Bench top
Display Type Digital
Options & Features Programmable
View Details
2 suppliers
Impedance Analyzer - MFIA - Zurich Instruments
Zurich Instruments
Specs
Form Factor Bench top
Options & Features Has Application Software for Host Computer (optional feature)
Output Interface Universal Serial Bus; LAN 1GbE
View Details
STEMlab 125-14 Starter Kit -  - Red Pitaya, d.o.o.
Specs
Form Factor Clamp Meter (optional feature); Bench top; Rack mount (optional feature); Handheld (optional feature); Computer Board
Display Type Webpage
Display Digits 3 Digits; 4 Digits; 5 Digits; 6 Digits
View Details