Allied Electronics, Inc. Multimeter/Dc Power Supply 70180275

Description
Overview The Agilent U3606A Source Multimeter is a 5-1⁄2 digit, 120,000 count digital multimeter and a 30 W DC source with a square wave generator, that is able to work simultaneously and independently. U3606A also comes with built-in 4-wire milliohm measurement functions. The power source is capable of operating in CV or CC mode with over-voltage and over-current protection, in addition to ramp and scan sweeping features. Features Multimeter: 5-1⁄2 digits, 120,000 Count Full Featured Multimeter: DCV, DCI, ACV, ACI, Diode, Resistance, Capacitance, Frequency Power Supply: 30 V⁄1 A, 8 V⁄3 A with Ramp and Scan Sweeping Square Wave Generator: up to 4.8 kHz, 30 V Remote Sensing I⁄O: USB-TMS488 and GPIB Auto-Ranage Power Line Input (100-240 V), No Manual Switching
Description
Overview The Agilent U3606A Source Multimeter is a 5-1⁄2 digit, 120,000 count digital multimeter and a 30 W DC source with a square wave generator, that is able to work simultaneously and independently. U3606A also comes with built-in 4-wire milliohm measurement functions. The power source is capable of operating in CV or CC mode with over-voltage and over-current protection, in addition to ramp and scan sweeping features. Features Multimeter: 5-1⁄2 digits, 120,000 Count Full Featured Multimeter: DCV, DCI, ACV, ACI, Diode, Resistance, Capacitance, Frequency Power Supply: 30 V⁄1 A, 8 V⁄3 A with Ramp and Scan Sweeping Square Wave Generator: up to 4.8 kHz, 30 V Remote Sensing I⁄O: USB-TMS488 and GPIB Auto-Ranage Power Line Input (100-240 V), No Manual Switching

Suppliers

Company
Product
Description
Supplier Links
Multimeter/Dc Power Supply - 70180275 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multimeter/Dc Power Supply
70180275
Multimeter/Dc Power Supply 70180275
Overview The Agilent U3606A Source Multimeter is a 5-1⁄2 digit, 120,000 count digital multimeter and a 30 W DC source with a square wave generator, that is able to work simultaneously and independently. U3606A also comes with built-in 4-wire milliohm measurement functions. The power source is capable of operating in CV or CC mode with over-voltage and over-current protection, in addition to ramp and scan sweeping features. Features Multimeter: 5-1⁄2 digits, 120,000 Count Full Featured Multimeter: DCV, DCI, ACV, ACI, Diode, Resistance, Capacitance, Frequency Power Supply: 30 V⁄1 A, 8 V⁄3 A with Ramp and Scan Sweeping Square Wave Generator: up to 4.8 kHz, 30 V Remote Sensing I⁄O: USB-TMS488 and GPIB Auto-Ranage Power Line Input (100-240 V), No Manual Switching

Overview
The Agilent U3606A Source Multimeter is a 5-1⁄2 digit, 120,000 count digital multimeter and a 30 W DC source with a square wave generator, that is able to work simultaneously and independently. U3606A also comes with built-in 4-wire milliohm measurement functions. The power source is capable of operating in CV or CC mode with over-voltage and over-current protection, in addition to ramp and scan sweeping features.
Features

  • Multimeter: 5-1⁄2 digits, 120,000 Count
  • Full Featured Multimeter: DCV, DCI, ACV, ACI, Diode, Resistance, Capacitance, Frequency
  • Power Supply: 30 V⁄1 A, 8 V⁄3 A with Ramp and Scan Sweeping
  • Square Wave Generator: up to 4.8 kHz, 30 V
  • Remote Sensing
  • I⁄O: USB-TMS488 and GPIB
  • Auto-Ranage Power Line Input (100-240 V), No Manual Switching
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70180275
Product Name Multimeter/Dc Power Supply
Real Power 30 watts
Unlock Full Specs
to access all available technical data

Similar Products

UT8806EG 6.5 Digit Performance-Series Bench Digital Multimeter with GPIB - UT8806EG - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN, USB, GPIB
View Details
Clamp Meter - PCE-PA 8000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered
View Details
Multimeters - 1233244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details