Allied Electronics, Inc. Oscilloscope, 500 MHz, 4 GSa/s, 4 channel 70180185

Description
Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a superior ability to capture signal transients. . Agilent’s patented deep memory and fast waveform update rate help you find the bugs that you don’t know about. Capture Events Other Oscilloscopes miss. The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a superior ability to capture signal transients. . Agilent’s patented deep memory and fast waveform update rate help you find the bugs that you don’t know about. High resolution mode Offers up to 12 bits of veritcal resolution in real-time, single-shot mode. This is accomplished by serially filtering sequential data points and mapping the filtered results to the display when operating at base settings greater than 10-?s/div. Waveform math with FFT Analysis functions include subtract, multiply, integrate, and differentiate, as well as Fast Fourier Transforms (FFT). Peak detect 250-ps on 500-MHz models, 500-ps on 300-MHz models and 1-ns on 100-MHz models helps you find narrow glitches. 5-digit hardware counter Measures frequency up to the bandwidth of the scope. Trig Out Provides an easy way to synchronize your scope to other instruments Autoscale Displays all active signals, and automatically sets the vertical, horizontal and trigger controls. 23 automatic measurements with QuickMeas Pressing [QuickMeas] brings up the last four measurements selected. Cursors automatically track the most recently selected measurement HDTV Trigger The 5000 Series supports analog HDTV/EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a field, all lines, all fields, odd or even fields for NTSC, SECAM, PAL and PAL-M video signals. Features: Bandwidth 500 MHz Sample rate: DSO5055A: 4 GSa/sec half channel1, 2 GSa/sec each channel Equivalent-time sample rate 400 GSa/s (when real-time mode is turned off) Display Color, 1024 x 768 6.3” XGA LCD with 265 intensity levels Memory 1 Mpts max, (shared between chaels) MegaZoom III memory and display technology Update Rate 100,000 waveforms per second Vertical sensitivity 2 mV/div to 5 V/div Max input voltage CAT I 300 Vrms 400 Vpk Transient overvoltage 1.6 kVpk CAT II 100 Vrms 400 Vpk Input impedance 10 M? ± 1% at 12 pF or 50? ± 1.5% selectable Timebase Range: DSO5054A: 1 nsec/div to 50 sec/div Resolution 2.5 psec Timebase accuracy 25 ppm Display mode Main, delayed, XY and roll Z Blanking: 1.4 V blanks trace (use external trigger on channel 4 on DSO5054A) Triggering Edge, Pulse width, Pattern, TV (Composite and HDTV/EDTV), Duration, Sequence Connectivity: USB (3 ports), LAN, GPIB
Description
Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a superior ability to capture signal transients. . Agilent’s patented deep memory and fast waveform update rate help you find the bugs that you don’t know about. Capture Events Other Oscilloscopes miss. The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a superior ability to capture signal transients. . Agilent’s patented deep memory and fast waveform update rate help you find the bugs that you don’t know about. High resolution mode Offers up to 12 bits of veritcal resolution in real-time, single-shot mode. This is accomplished by serially filtering sequential data points and mapping the filtered results to the display when operating at base settings greater than 10-?s/div. Waveform math with FFT Analysis functions include subtract, multiply, integrate, and differentiate, as well as Fast Fourier Transforms (FFT). Peak detect 250-ps on 500-MHz models, 500-ps on 300-MHz models and 1-ns on 100-MHz models helps you find narrow glitches. 5-digit hardware counter Measures frequency up to the bandwidth of the scope. Trig Out Provides an easy way to synchronize your scope to other instruments Autoscale Displays all active signals, and automatically sets the vertical, horizontal and trigger controls. 23 automatic measurements with QuickMeas Pressing [QuickMeas] brings up the last four measurements selected. Cursors automatically track the most recently selected measurement HDTV Trigger The 5000 Series supports analog HDTV/EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a field, all lines, all fields, odd or even fields for NTSC, SECAM, PAL and PAL-M video signals. Features: Bandwidth 500 MHz Sample rate: DSO5055A: 4 GSa/sec half channel1, 2 GSa/sec each channel Equivalent-time sample rate 400 GSa/s (when real-time mode is turned off) Display Color, 1024 x 768 6.3” XGA LCD with 265 intensity levels Memory 1 Mpts max, (shared between chaels) MegaZoom III memory and display technology Update Rate 100,000 waveforms per second Vertical sensitivity 2 mV/div to 5 V/div Max input voltage CAT I 300 Vrms 400 Vpk Transient overvoltage 1.6 kVpk CAT II 100 Vrms 400 Vpk Input impedance 10 M? ± 1% at 12 pF or 50? ± 1.5% selectable Timebase Range: DSO5054A: 1 nsec/div to 50 sec/div Resolution 2.5 psec Timebase accuracy 25 ppm Display mode Main, delayed, XY and roll Z Blanking: 1.4 V blanks trace (use external trigger on channel 4 on DSO5054A) Triggering Edge, Pulse width, Pattern, TV (Composite and HDTV/EDTV), Duration, Sequence Connectivity: USB (3 ports), LAN, GPIB

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope, 500 MHz, 4 GSa/s, 4 channel - 70180185 - Allied Electronics, Inc.
Fort Worth, TX, USA
Oscilloscope, 500 MHz, 4 GSa/s, 4 channel
70180185
Oscilloscope, 500 MHz, 4 GSa/s, 4 channel 70180185
Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a superior ability to capture signal transients. . Agilent’s patented deep memory and fast waveform update rate help you find the bugs that you don’t know about. Capture Events Other Oscilloscopes miss. The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a superior ability to capture signal transients. . Agilent’s patented deep memory and fast waveform update rate help you find the bugs that you don’t know about. High resolution mode Offers up to 12 bits of veritcal resolution in real-time, single-shot mode. This is accomplished by serially filtering sequential data points and mapping the filtered results to the display when operating at base settings greater than 10-?s/div. Waveform math with FFT Analysis functions include subtract, multiply, integrate, and differentiate, as well as Fast Fourier Transforms (FFT). Peak detect 250-ps on 500-MHz models, 500-ps on 300-MHz models and 1-ns on 100-MHz models helps you find narrow glitches. 5-digit hardware counter Measures frequency up to the bandwidth of the scope. Trig Out Provides an easy way to synchronize your scope to other instruments Autoscale Displays all active signals, and automatically sets the vertical, horizontal and trigger controls. 23 automatic measurements with QuickMeas Pressing [QuickMeas] brings up the last four measurements selected. Cursors automatically track the most recently selected measurement HDTV Trigger The 5000 Series supports analog HDTV/EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a field, all lines, all fields, odd or even fields for NTSC, SECAM, PAL and PAL-M video signals. Features: Bandwidth 500 MHz Sample rate: DSO5055A: 4 GSa/sec half channel1, 2 GSa/sec each channel Equivalent-time sample rate 400 GSa/s (when real-time mode is turned off) Display Color, 1024 x 768 6.3” XGA LCD with 265 intensity levels Memory 1 Mpts max, (shared between chaels) MegaZoom III memory and display technology Update Rate 100,000 waveforms per second Vertical sensitivity 2 mV/div to 5 V/div Max input voltage CAT I 300 Vrms 400 Vpk Transient overvoltage 1.6 kVpk CAT II 100 Vrms 400 Vpk Input impedance 10 M? ± 1% at 12 pF or 50? ± 1.5% selectable Timebase Range: DSO5054A: 1 nsec/div to 50 sec/div Resolution 2.5 psec Timebase accuracy 25 ppm Display mode Main, delayed, XY and roll Z Blanking: 1.4 V blanks trace (use external trigger on channel 4 on DSO5054A) Triggering Edge, Pulse width, Pattern, TV (Composite and HDTV/EDTV), Duration, Sequence Connectivity: USB (3 ports), LAN, GPIB

Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a superior ability to capture signal transients. . Agilent’s patented deep memory and fast waveform update rate help you find the bugs that you don’t know about. Capture Events Other Oscilloscopes miss. The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a superior ability to capture signal transients. . Agilent’s patented deep memory and fast waveform update rate help you find the bugs that you don’t know about.
High resolution mode
Offers up to 12 bits of veritcal resolution in real-time, single-shot mode. This is accomplished by serially filtering sequential data points and mapping the filtered results to the display when operating at base settings greater than 10-?s/div. Waveform math with FFT
Analysis functions include subtract, multiply, integrate, and differentiate, as well as Fast Fourier Transforms (FFT). Peak detect
250-ps on 500-MHz models, 500-ps on 300-MHz models and 1-ns on 100-MHz models helps you find narrow glitches. 5-digit hardware counter
Measures frequency up to the bandwidth of the scope. Trig Out
Provides an easy way to synchronize your scope to other instruments Autoscale
Displays all active signals, and automatically sets the vertical, horizontal and trigger controls. 23 automatic measurements with QuickMeas Pressing [QuickMeas] brings up the last four measurements selected. Cursors automatically track the most recently selected measurement HDTV Trigger
The 5000 Series supports analog HDTV/EDTV triggering for standards like 1080i, 1080p, 720p and 480p as well as standard video triggering on any line within a field, all lines, all fields, odd or even fields for NTSC, SECAM, PAL and PAL-M video signals.
Features:

  • Bandwidth 500 MHz
  • Sample rate:
    DSO5055A: 4 GSa/sec half channel1, 2 GSa/sec each channel
  • Equivalent-time sample rate 400 GSa/s (when real-time mode is turned off)
  • Display Color, 1024 x 768 6.3” XGA LCD with 265 intensity levels
  • Memory 1 Mpts max, (shared between chaels)
  • MegaZoom III memory and display technology
  • Update Rate 100,000 waveforms per second
  • Vertical sensitivity 2 mV/div to 5 V/div
  • Max input voltage CAT I 300 Vrms 400 Vpk Transient overvoltage 1.6 kVpk CAT II 100 Vrms 400 Vpk
  • Input impedance 10 M? ± 1% at 12 pF or 50? ± 1.5% selectable
  • Timebase Range:
    DSO5054A: 1 nsec/div to 50 sec/div
    Resolution 2.5 psec
  • Timebase accuracy 25 ppm
  • Display mode Main, delayed, XY and roll
  • Z Blanking: 1.4 V blanks trace (use external trigger on channel 4 on DSO5054A)
  • Triggering Edge, Pulse width, Pattern, TV (Composite and HDTV/EDTV), Duration, Sequence
  • Connectivity: USB (3 ports), LAN, GPIB
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70180185
Product Name Oscilloscope, 500 MHz, 4 GSa/s, 4 channel
Bandwidth 500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-eto3504-28045 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Active Tuners - MT2000E4-100 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
MSO1254HD-S 250MHz 4Ch MSO with 1Ch AWG - MSO1254HD-S - Uni-Trend US
Specs
Bandwidth 250 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, AUX, HDMI
View Details
HD Digital Storage Oscilloscope - SDS822X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details