Allied Electronics, Inc. Handheld Digital Multimeter, 50,000 Count Dual Display, 4.5 Digit Resolution 70180170

Description
Features 50,000 count dual display Up to 0.025% basic DC voltage accuracy True RMS measurement J-type and K-type temperature measurements Data storage capability with optional IR-USB link to PC 20 MHz frequency counter Programmable square wave generator -20 ° C to +55 ° C operating temperature Safety certified with EN/IEC 61010-1 Category III 1000 V overvoltage protection Built-In battery charger capability Multi function tilt stand Introduction The Agilent U1250A series handheld digital multimeter gives you 4.5 digit resolution with a 50,000 count full scale and basic DC voltage accuracy of up to 0.025%. These features give you the flexibility to perform quick validation measurements or perform tolerance checks and marginal failure troubleshooting. It also offers true RMS, dBm, and AC+DC readings to measure both sinusoidal and nonsinusoidal waveforms accurately. Versatile functionality The U1250A series handheld digital multimeter delivers many features that you would expect from a benchtop multimeter. These instruments come with all the basic measurement functions and added functionality needed in today’s changing maintenance environment such as temperature measurements, frequency measurements, 4-20 mA process loop measurement with % readout, 20 MHz frequency counter (U1252A only), and dBm measurements. More than just a measurement tool The U1250A series expands users’ capability beyond typical measurements. These instruments provide data storage capability which can be done both manually or automatedly with the optional PC interface cable. The accompanying Agilent Graphical User Interface (GUI)further extends the potential of these instruments by allowing you to customize your data logging needs. Other features include sophisticated math functions that allow users to manipulate the data obtained. The U1252A can be used as a programmable square wave generator that allows you to stimulate electronic circuits for debugging purposes. Uncompromising ruggedness and safety Use The U1250A series handheld digital multimeter with confidence in almost any environment. These instruments come in a robust package with shock absorbing overmold and operate within their rated specifications from -20 ° C right up to +55 ° C. Furthermore, these instruments are rated at Cat III 1000 V (IEC 61010 Compliant) which allows you to confidently make measurements on building electrical installations, at locations between the main circuit breaker and the mains socket-outlets, including measurements performed onequipment that is permanently connected to the mains circuits.
Description
Features 50,000 count dual display Up to 0.025% basic DC voltage accuracy True RMS measurement J-type and K-type temperature measurements Data storage capability with optional IR-USB link to PC 20 MHz frequency counter Programmable square wave generator -20 ° C to +55 ° C operating temperature Safety certified with EN/IEC 61010-1 Category III 1000 V overvoltage protection Built-In battery charger capability Multi function tilt stand Introduction The Agilent U1250A series handheld digital multimeter gives you 4.5 digit resolution with a 50,000 count full scale and basic DC voltage accuracy of up to 0.025%. These features give you the flexibility to perform quick validation measurements or perform tolerance checks and marginal failure troubleshooting. It also offers true RMS, dBm, and AC+DC readings to measure both sinusoidal and nonsinusoidal waveforms accurately. Versatile functionality The U1250A series handheld digital multimeter delivers many features that you would expect from a benchtop multimeter. These instruments come with all the basic measurement functions and added functionality needed in today’s changing maintenance environment such as temperature measurements, frequency measurements, 4-20 mA process loop measurement with % readout, 20 MHz frequency counter (U1252A only), and dBm measurements. More than just a measurement tool The U1250A series expands users’ capability beyond typical measurements. These instruments provide data storage capability which can be done both manually or automatedly with the optional PC interface cable. The accompanying Agilent Graphical User Interface (GUI)further extends the potential of these instruments by allowing you to customize your data logging needs. Other features include sophisticated math functions that allow users to manipulate the data obtained. The U1252A can be used as a programmable square wave generator that allows you to stimulate electronic circuits for debugging purposes. Uncompromising ruggedness and safety Use The U1250A series handheld digital multimeter with confidence in almost any environment. These instruments come in a robust package with shock absorbing overmold and operate within their rated specifications from -20 ° C right up to +55 ° C. Furthermore, these instruments are rated at Cat III 1000 V (IEC 61010 Compliant) which allows you to confidently make measurements on building electrical installations, at locations between the main circuit breaker and the mains socket-outlets, including measurements performed onequipment that is permanently connected to the mains circuits.

Suppliers

Company
Product
Description
Supplier Links
Handheld Digital Multimeter, 50,000 Count Dual Display, 4.5 Digit Resolution - 70180170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Handheld Digital Multimeter, 50,000 Count Dual Display, 4.5 Digit Resolution
70180170
Handheld Digital Multimeter, 50,000 Count Dual Display, 4.5 Digit Resolution 70180170
Features 50,000 count dual display Up to 0.025% basic DC voltage accuracy True RMS measurement J-type and K-type temperature measurements Data storage capability with optional IR-USB link to PC 20 MHz frequency counter Programmable square wave generator -20 ° C to +55 ° C operating temperature Safety certified with EN/IEC 61010-1 Category III 1000 V overvoltage protection Built-In battery charger capability Multi function tilt stand Introduction The Agilent U1250A series handheld digital multimeter gives you 4.5 digit resolution with a 50,000 count full scale and basic DC voltage accuracy of up to 0.025%. These features give you the flexibility to perform quick validation measurements or perform tolerance checks and marginal failure troubleshooting. It also offers true RMS, dBm, and AC+DC readings to measure both sinusoidal and nonsinusoidal waveforms accurately. Versatile functionality The U1250A series handheld digital multimeter delivers many features that you would expect from a benchtop multimeter. These instruments come with all the basic measurement functions and added functionality needed in today’s changing maintenance environment such as temperature measurements, frequency measurements, 4-20 mA process loop measurement with % readout, 20 MHz frequency counter (U1252A only), and dBm measurements. More than just a measurement tool The U1250A series expands users’ capability beyond typical measurements. These instruments provide data storage capability which can be done both manually or automatedly with the optional PC interface cable. The accompanying Agilent Graphical User Interface (GUI)further extends the potential of these instruments by allowing you to customize your data logging needs. Other features include sophisticated math functions that allow users to manipulate the data obtained. The U1252A can be used as a programmable square wave generator that allows you to stimulate electronic circuits for debugging purposes. Uncompromising ruggedness and safety Use The U1250A series handheld digital multimeter with confidence in almost any environment. These instruments come in a robust package with shock absorbing overmold and operate within their rated specifications from -20 ° C right up to +55 ° C. Furthermore, these instruments are rated at Cat III 1000 V (IEC 61010 Compliant) which allows you to confidently make measurements on building electrical installations, at locations between the main circuit breaker and the mains socket-outlets, including measurements performed onequipment that is permanently connected to the mains circuits.

Features

  • 50,000 count dual display
  • Up to 0.025% basic DC voltage accuracy
  • True RMS measurement
  • J-type and K-type temperature measurements
  • Data storage capability with optional IR-USB link to PC
  • 20 MHz frequency counter
  • Programmable square wave generator
  • -20 ° C to +55 ° C operating temperature
  • Safety certified with EN/IEC 61010-1 Category III 1000 V overvoltage protection
  • Built-In battery charger capability
  • Multi function tilt stand
    Introduction
    The Agilent U1250A series handheld digital multimeter gives you 4.5 digit resolution with a 50,000 count full scale and basic DC voltage accuracy of up to 0.025%. These features give you the flexibility to perform quick validation measurements or perform tolerance checks and marginal failure troubleshooting. It also offers true RMS, dBm, and AC+DC readings to measure both sinusoidal and nonsinusoidal waveforms accurately.
    Versatile functionality
    The U1250A series handheld digital multimeter delivers many features that you would expect from a benchtop multimeter. These instruments come with all the basic measurement functions and added functionality needed in today’s changing maintenance environment such as temperature measurements, frequency measurements, 4-20 mA process loop measurement with % readout, 20 MHz frequency counter (U1252A only), and dBm measurements.
    More than just a measurement tool
    The U1250A series expands users’ capability beyond typical measurements. These instruments provide data storage capability which can be done both manually or automatedly with the optional PC interface cable. The accompanying Agilent Graphical User Interface (GUI)further extends the potential of these instruments by allowing you to customize your data logging needs. Other features include sophisticated math functions that allow users to manipulate the data obtained. The U1252A can be used as a programmable square wave generator that allows you to stimulate electronic circuits for debugging purposes.
    Uncompromising ruggedness and safety
    Use The U1250A series handheld digital multimeter with confidence in almost any environment. These instruments come in a robust package with shock absorbing overmold and operate within their rated specifications from -20 ° C right up to +55 ° C. Furthermore, these instruments are rated at Cat III 1000 V (IEC 61010 Compliant) which allows you to confidently make measurements on building electrical installations, at locations between the main circuit breaker and the mains socket-outlets, including measurements performed onequipment that is permanently connected to the mains circuits.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Multimeters
Product Number 70180170
Product Name Handheld Digital Multimeter, 50,000 Count Dual Display, 4.5 Digit Resolution
Form Factor Bench top; Handheld
Measurement Type AC; DC; AC / DC
Display Digits 5 Digits
Options & Features Battery powered
DC Voltage 0.0500 to 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
UT131A Palm Size Digital Multimeter with Capacitance Testing - UT131A - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details