Allied Electronics, Inc. Power Supply; DC Type of Power Supply; 30 W (Max.); 0.01% 2 mV; 0.01% 2 mV 70180103

Description
Probe for Current Measurement Systems 30 W DC Bench Power Supply, Single Output (60 V, 0.5A or 120 V, 0.25A) The E3612A low-cost bench-top power supply gives you the performance of system power supplies without the high price. All E3600 family members give you clean power with dependable regulation and fast transient response. The E3612A single-output power supply features a separate digital-panel meter for monitoring voltage and current simultaneously, giving you precise reading and control capability. The E3612A also feature 10-turn potentiometers for accurate adjustment of voltage and current output settings. With 0.01 percent load and line regulation, this instrument keeps the output steady when power line and load changes occur. The low normal-mode noise specification of less than 200µVrms ensures clean power for precision circuitry. In all single-output models, either the positive or negative terminal can be connected to ground, providing a positive or negative voltage output. Outputs can also be floated up to 240V from ground. This instrument also features adjustable current limits, letting you set the safest current limit without having to short the output. This popular 30-watt bench supply is designed for general laboratory use. The constant-voltage, constant current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For more information, go to www.agilent.com Features Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need Dual Range Models Available 30 W and 60 W Single, Dual or Triple Output Models
Description
Probe for Current Measurement Systems 30 W DC Bench Power Supply, Single Output (60 V, 0.5A or 120 V, 0.25A) The E3612A low-cost bench-top power supply gives you the performance of system power supplies without the high price. All E3600 family members give you clean power with dependable regulation and fast transient response. The E3612A single-output power supply features a separate digital-panel meter for monitoring voltage and current simultaneously, giving you precise reading and control capability. The E3612A also feature 10-turn potentiometers for accurate adjustment of voltage and current output settings. With 0.01 percent load and line regulation, this instrument keeps the output steady when power line and load changes occur. The low normal-mode noise specification of less than 200µVrms ensures clean power for precision circuitry. In all single-output models, either the positive or negative terminal can be connected to ground, providing a positive or negative voltage output. Outputs can also be floated up to 240V from ground. This instrument also features adjustable current limits, letting you set the safest current limit without having to short the output. This popular 30-watt bench supply is designed for general laboratory use. The constant-voltage, constant current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For more information, go to www.agilent.com Features Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need Dual Range Models Available 30 W and 60 W Single, Dual or Triple Output Models

Suppliers

Company
Product
Description
Supplier Links
Power Supply; DC Type of Power Supply; 30 W (Max.); 0.01% 2 mV; 0.01% 2 mV - 70180103 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; DC Type of Power Supply; 30 W (Max.); 0.01% 2 mV; 0.01% 2 mV
70180103
Power Supply; DC Type of Power Supply; 30 W (Max.); 0.01% 2 mV; 0.01% 2 mV 70180103
Probe for Current Measurement Systems 30 W DC Bench Power Supply, Single Output (60 V, 0.5A or 120 V, 0.25A) The E3612A low-cost bench-top power supply gives you the performance of system power supplies without the high price. All E3600 family members give you clean power with dependable regulation and fast transient response. The E3612A single-output power supply features a separate digital-panel meter for monitoring voltage and current simultaneously, giving you precise reading and control capability. The E3612A also feature 10-turn potentiometers for accurate adjustment of voltage and current output settings. With 0.01 percent load and line regulation, this instrument keeps the output steady when power line and load changes occur. The low normal-mode noise specification of less than 200µVrms ensures clean power for precision circuitry. In all single-output models, either the positive or negative terminal can be connected to ground, providing a positive or negative voltage output. Outputs can also be floated up to 240V from ground. This instrument also features adjustable current limits, letting you set the safest current limit without having to short the output. This popular 30-watt bench supply is designed for general laboratory use. The constant-voltage, constant current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load. For more information, go to www.agilent.com Features Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need Dual Range Models Available 30 W and 60 W Single, Dual or Triple Output Models

Probe for Current Measurement Systems
30 W DC Bench Power Supply, Single Output (60 V, 0.5A or 120 V, 0.25A)
The E3612A low-cost bench-top power supply gives you the performance of system power supplies without the high price. All E3600 family members give you clean power with dependable regulation and fast transient response.
The E3612A single-output power supply features a separate digital-panel meter for monitoring voltage and current simultaneously, giving you precise reading and control capability. The E3612A also feature 10-turn potentiometers for accurate adjustment of voltage and current output settings. With 0.01 percent load and line regulation, this instrument keeps the output steady when power line and load changes occur. The low normal-mode noise specification of less than 200µVrms ensures clean power for precision circuitry. In all single-output models, either the positive or negative terminal can be connected to ground, providing a positive or negative voltage output. Outputs can also be floated up to 240V from ground.
This instrument also features adjustable current limits, letting you set the safest current limit without having to short the output.
This popular 30-watt bench supply is designed for general laboratory use. The constant-voltage, constant current output allows operation as either a voltage or current source. The changeover occurs automatically, based on the load.
For more information, go to www.agilent.com
Features

  • Nine Models, with Up to 120 V and 6 A, Provide Just the Power You Need
  • Dual Range Models Available
  • 30 W and 60 W Single, Dual or Triple Output Models
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70180103
Product Name Power Supply; DC Type of Power Supply; 30 W (Max.); 0.01% 2 mV; 0.01% 2 mV
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psi-10200-70-3u-27657 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 70 amps
View Details