Allied Electronics, Inc. LED; PCB Resistor;Green;8mcd;5mm;T-1-3/4;13mA;7.5V;565nm;60deg;GaP;5V;-20de 70158074

Description
8 mcd Luminous Intensity, Integrated Resistor LED Lamps Integral current limiting resistor TTL compatible: requires no external current limiter with 5 V⁄12 V supply Cost effective: saves space and resistor cost Wide viewing angle The red LEDs are made from GaAsP on a GaAs substrate. The high efficiency red and yellow devices use GaAsP on a GaP substrate.
Description
8 mcd Luminous Intensity, Integrated Resistor LED Lamps Integral current limiting resistor TTL compatible: requires no external current limiter with 5 V⁄12 V supply Cost effective: saves space and resistor cost Wide viewing angle The red LEDs are made from GaAsP on a GaAs substrate. The high efficiency red and yellow devices use GaAsP on a GaP substrate.

Suppliers

Company
Product
Description
Supplier Links
LED; PCB Resistor;Green;8mcd;5mm;T-1-3/4;13mA;7.5V;565nm;60deg;GaP;5V;-20de - 70158074 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; PCB Resistor;Green;8mcd;5mm;T-1-3/4;13mA;7.5V;565nm;60deg;GaP;5V;-20de
70158074
LED; PCB Resistor;Green;8mcd;5mm;T-1-3/4;13mA;7.5V;565nm;60deg;GaP;5V;-20de 70158074
8 mcd Luminous Intensity, Integrated Resistor LED Lamps Integral current limiting resistor TTL compatible: requires no external current limiter with 5 V⁄12 V supply Cost effective: saves space and resistor cost Wide viewing angle The red LEDs are made from GaAsP on a GaAs substrate. The high efficiency red and yellow devices use GaAsP on a GaP substrate.

8 mcd Luminous Intensity, Integrated Resistor LED Lamps

  • Integral current limiting resistor
  • TTL compatible: requires no external current limiter with 5 V⁄12 V supply
  • Cost effective: saves space and resistor cost
  • Wide viewing angle
    The red LEDs are made from GaAsP on a GaAs substrate. The high efficiency red and yellow devices use GaAsP on a GaP substrate.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70158074
Product Name LED; PCB Resistor;Green;8mcd;5mm;T-1-3/4;13mA;7.5V;565nm;60deg;GaP;5V;-20de
LED Package: 5mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103077 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Color Lighting - 475-GBCS8PM1.13-HZKZ-35-0-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Blue
Viewing Angle 18 degrees
View Details
2 suppliers