Allied Electronics, Inc. LED; Resistor LED;Red;8mcd;13mA If;7.5VVf;60deg;635nm;GaAsP on GaAs;5V Vr 70158063

Description
T-13⁄4 Package Type, 5 Volt, 12 Volt, -40 to +85 °C Operating Temperature, Integrated Resistor LED Lamps Integral current limiting resistor TTL compatible Wide viewing angle The lamps contain an integral current limiting resistor in series with the LED. The red LEDs are made from GaAsP on a GaAs substrate. The high efficiency red and yellow devices use GaAsP on a GaP substrate. The green devices use GaP on a GaP substrate.
Description
T-13⁄4 Package Type, 5 Volt, 12 Volt, -40 to +85 °C Operating Temperature, Integrated Resistor LED Lamps Integral current limiting resistor TTL compatible Wide viewing angle The lamps contain an integral current limiting resistor in series with the LED. The red LEDs are made from GaAsP on a GaAs substrate. The high efficiency red and yellow devices use GaAsP on a GaP substrate. The green devices use GaP on a GaP substrate.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED; Resistor LED;Red;8mcd;13mA If;7.5VVf;60deg;635nm;GaAsP on GaAs;5V Vr
70158063
LED; Resistor LED;Red;8mcd;13mA If;7.5VVf;60deg;635nm;GaAsP on GaAs;5V Vr 70158063
T-13⁄4 Package Type, 5 Volt, 12 Volt, -40 to +85 °C Operating Temperature, Integrated Resistor LED Lamps Integral current limiting resistor TTL compatible Wide viewing angle The lamps contain an integral current limiting resistor in series with the LED. The red LEDs are made from GaAsP on a GaAs substrate. The high efficiency red and yellow devices use GaAsP on a GaP substrate. The green devices use GaP on a GaP substrate.

T-13⁄4 Package Type, 5 Volt, 12 Volt, -40 to +85 °C Operating Temperature, Integrated Resistor LED Lamps

  • Integral current limiting resistor
  • TTL compatible
  • Wide viewing angle
    The lamps contain an integral current limiting resistor in series with the LED. The red LEDs are made from GaAsP on a GaAs substrate. The high efficiency red and yellow devices use GaAsP on a GaP substrate. The green devices use GaP on a GaP substrate.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70158063
Product Name LED; Resistor LED;Red;8mcd;13mA If;7.5VVf;60deg;635nm;GaAsP on GaAs;5V Vr
LED Package: 0.115in.
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 846-SLR343BN4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
2 suppliers
LED Light Bars -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); White (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
View Details