Allied Electronics, Inc. LED; Green;1mcd;0.115In.Dia.;T-1;565nm;25mA;2.1V;5V;GaP;-20degC;100deg 70158061

Description
LED; Green;1mcd;0.115In.D ia.;T-1;565nm;25mA;2 .1V;5V;GaP;-20degC;1 00deg
Description
LED; Green;1mcd;0.115In.D ia.;T-1;565nm;25mA;2 .1V;5V;GaP;-20degC;1 00deg

Suppliers

Company
Product
Description
Supplier Links
LED; Green;1mcd;0.115In.Dia.;T-1;565nm;25mA;2.1V;5V;GaP;-20degC;100deg - 70158061 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;1mcd;0.115In.Dia.;T-1;565nm;25mA;2.1V;5V;GaP;-20degC;100deg
70158061
LED; Green;1mcd;0.115In.Dia.;T-1;565nm;25mA;2.1V;5V;GaP;-20degC;100deg 70158061
LED; Green;1mcd;0.115In.D ia.;T-1;565nm;25mA;2 .1V;5V;GaP;-20degC;1 00deg

LED; Green;1mcd;0.115In.Dia.;T-1;565nm;25mA;2.1V;5V;GaP;-20degC;100deg

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70158061
Product Name LED; Green;1mcd;0.115In.Dia.;T-1;565nm;25mA;2.1V;5V;GaP;-20degC;100deg
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-1846-2-ND - DigiKey
Specs
LED Package: 0805 (2012 Metric)
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 590 to 645 nm (5900 to 6450 Å)
View Details