Allied Electronics, Inc. Light Bar, LED; 38 mcd (Typ.); 585 nm (Typ.); 8.89 x 8.89 mm; 2 V/ LED (Typ) 70158053

Description
6 V Reverse, 250°C @ 3 Sec. Soldering Temperature, 15 V Reverse Breakdown, LED Light Bars Large bright, uniform light emitting areas Choice of colors Categorized for light output Yellow and green categorized for dominant wavelength Excellent ON-OFF contrast X-Y stackable Flush Mountable Can be used with panel and legend Mounts Light e Configured in single-in-line and Dual In Line packages that contain either single or segmented light emitting areas. P-N junctions diffused into a GaAsP epitaxial layer on a GaP substrate. LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.
Description
6 V Reverse, 250°C @ 3 Sec. Soldering Temperature, 15 V Reverse Breakdown, LED Light Bars Large bright, uniform light emitting areas Choice of colors Categorized for light output Yellow and green categorized for dominant wavelength Excellent ON-OFF contrast X-Y stackable Flush Mountable Can be used with panel and legend Mounts Light e Configured in single-in-line and Dual In Line packages that contain either single or segmented light emitting areas. P-N junctions diffused into a GaAsP epitaxial layer on a GaP substrate. LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Light Bar, LED; 38 mcd (Typ.); 585 nm (Typ.); 8.89 x 8.89 mm; 2 V/ LED (Typ)
70158053
Light Bar, LED; 38 mcd (Typ.); 585 nm (Typ.); 8.89 x 8.89 mm; 2 V/ LED (Typ) 70158053
6 V Reverse, 250°C @ 3 Sec. Soldering Temperature, 15 V Reverse Breakdown, LED Light Bars Large bright, uniform light emitting areas Choice of colors Categorized for light output Yellow and green categorized for dominant wavelength Excellent ON-OFF contrast X-Y stackable Flush Mountable Can be used with panel and legend Mounts Light e Configured in single-in-line and Dual In Line packages that contain either single or segmented light emitting areas. P-N junctions diffused into a GaAsP epitaxial layer on a GaP substrate. LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.

6 V Reverse, 250°C @ 3 Sec. Soldering Temperature, 15 V Reverse Breakdown, LED Light Bars

  • Large bright, uniform light emitting areas
  • Choice of colors
  • Categorized for light output
  • Yellow and green categorized for dominant wavelength
  • Excellent ON-OFF contrast
  • X-Y stackable
  • Flush Mountable
  • Can be used with panel and legend Mounts
  • Light e
    Configured in single-in-line and Dual In Line packages that contain either single or segmented light emitting areas. P-N junctions diffused into a GaAsP epitaxial layer on a GaP substrate. LEDs use a liquid phase GaP epitaxial layer on a GaP substrate.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital LED Displays
Product Number 70158053
Product Name Light Bar, LED; 38 mcd (Typ.); 585 nm (Typ.); 8.89 x 8.89 mm; 2 V/ LED (Typ)
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F50 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details