Allied Electronics, Inc. Display, LED; 1115 ucd (Typ.); 635 nm (Typ.); 2.1 V (Typ.); 3.0 V (Typ.); 70158027

Description
635 nm Peak Wavelength, 2.1 V Forward Voltage, Seven Segment LED Displays Design flexibility common anode or common cathode single digits left or right hand decimal point +⁄- 1. Overflow character Excellent appearance High light output High peak current Sunlight viewable AlGaAs Industry standard size Choice of colors AlG The LED seven segment displays are designed for viewing distances up to 3 metres (10 feet) and 5 metres (16 feet). These devices use an industry standard size package and pinouts. All devices are available as either common anode or common cathode.
Description
635 nm Peak Wavelength, 2.1 V Forward Voltage, Seven Segment LED Displays Design flexibility common anode or common cathode single digits left or right hand decimal point +⁄- 1. Overflow character Excellent appearance High light output High peak current Sunlight viewable AlGaAs Industry standard size Choice of colors AlG The LED seven segment displays are designed for viewing distances up to 3 metres (10 feet) and 5 metres (16 feet). These devices use an industry standard size package and pinouts. All devices are available as either common anode or common cathode.

Suppliers

Company
Product
Description
Supplier Links
Display, LED; 1115 ucd (Typ.); 635 nm (Typ.); 2.1 V (Typ.); 3.0 V (Typ.); - 70158027 - Allied Electronics, Inc.
Fort Worth, TX, USA
Display, LED; 1115 ucd (Typ.); 635 nm (Typ.); 2.1 V (Typ.); 3.0 V (Typ.);
70158027
Display, LED; 1115 ucd (Typ.); 635 nm (Typ.); 2.1 V (Typ.); 3.0 V (Typ.); 70158027
635 nm Peak Wavelength, 2.1 V Forward Voltage, Seven Segment LED Displays Design flexibility common anode or common cathode single digits left or right hand decimal point +⁄- 1. Overflow character Excellent appearance High light output High peak current Sunlight viewable AlGaAs Industry standard size Choice of colors AlG The LED seven segment displays are designed for viewing distances up to 3 metres (10 feet) and 5 metres (16 feet). These devices use an industry standard size package and pinouts. All devices are available as either common anode or common cathode.

635 nm Peak Wavelength, 2.1 V Forward Voltage, Seven Segment LED Displays

  • Design flexibility common anode or common cathode single digits left or right hand decimal point +⁄- 1. Overflow character
  • Excellent appearance
  • High light output
  • High peak current
  • Sunlight viewable AlGaAs
  • Industry standard size
  • Choice of colors AlG
    The LED seven segment displays are designed for viewing distances up to 3 metres (10 feet) and 5 metres (16 feet). These devices use an industry standard size package and pinouts. All devices are available as either common anode or common cathode.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital LED Displays
Product Number 70158027
Product Name Display, LED; 1115 ucd (Typ.); 635 nm (Typ.); 2.1 V (Typ.); 3.0 V (Typ.);
Display Type Segmented
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 6 inches (150 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Four Character Smart Alphanumeric Displays - HDLS-1414 - Broadcom Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
LED Color AlGaAs Red
View Details
3 suppliers