Allied Electronics, Inc. LED; Red;22mcd;0.24In.Dia.;T-1-3/4;25mA;1.9V;635nm;35deg;Non-Diffused;5V;-5 70157904

Description
T-1-3⁄4 (5 mm) High Intensity LED Lamp High intensity Popular T-1-3⁄4 diameter package Selected minimum intensities Narrow viewing angle General purpose leads Reliable and rugged This family of T-1-3⁄4 nondiffused LED lamps is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Description
T-1-3⁄4 (5 mm) High Intensity LED Lamp High intensity Popular T-1-3⁄4 diameter package Selected minimum intensities Narrow viewing angle General purpose leads Reliable and rugged This family of T-1-3⁄4 nondiffused LED lamps is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;22mcd;0.24In.Dia.;T-1-3/4;25mA;1.9V;635nm;35deg;Non-Diffused;5V;-5 - 70157904 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;22mcd;0.24In.Dia.;T-1-3/4;25mA;1.9V;635nm;35deg;Non-Diffused;5V;-5
70157904
LED; Red;22mcd;0.24In.Dia.;T-1-3/4;25mA;1.9V;635nm;35deg;Non-Diffused;5V;-5 70157904
T-1-3⁄4 (5 mm) High Intensity LED Lamp High intensity Popular T-1-3⁄4 diameter package Selected minimum intensities Narrow viewing angle General purpose leads Reliable and rugged This family of T-1-3⁄4 nondiffused LED lamps is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.

T-1-3⁄4 (5 mm) High Intensity LED Lamp

  • High intensity
  • Popular T-1-3⁄4 diameter package
  • Selected minimum intensities
  • Narrow viewing angle
  • General purpose leads
  • Reliable and rugged
    This family of T-1-3⁄4 nondiffused LED lamps is specially designed for applications requiring higher on-axis intensity than is achievable with a standard lamp. The light generated is focused to a narrow beam to achieve this effect.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157904
Product Name LED; Red;22mcd;0.24In.Dia.;T-1-3/4;25mA;1.9V;635nm;35deg;Non-Diffused;5V;-5
LED Package: 0.24in.
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA1608LSYSKTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details