Allied Electronics, Inc. LED; Red;30mcd;0.115In.Dia.;T-1;90mA If;2.4V Vf;45deg;635nm;Non-Diffus 70157891

Description
-55 to +100 °C Operating Temperature, T-1 (3 mm) High Intensity LED Lamps High intensity Choice of 3 bright colors General purpose leads Reliable and rugged This family of T-1 lamps is specially designed for applications requ
Description
-55 to +100 °C Operating Temperature, T-1 (3 mm) High Intensity LED Lamps High intensity Choice of 3 bright colors General purpose leads Reliable and rugged This family of T-1 lamps is specially designed for applications requ

Suppliers

Company
Product
Description
Supplier Links
LED; Red;30mcd;0.115In.Dia.;T-1;90mA If;2.4V Vf;45deg;635nm;Non-Diffus - 70157891 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;30mcd;0.115In.Dia.;T-1;90mA If;2.4V Vf;45deg;635nm;Non-Diffus
70157891
LED; Red;30mcd;0.115In.Dia.;T-1;90mA If;2.4V Vf;45deg;635nm;Non-Diffus 70157891
-55 to +100 °C Operating Temperature, T-1 (3 mm) High Intensity LED Lamps High intensity Choice of 3 bright colors General purpose leads Reliable and rugged This family of T-1 lamps is specially designed for applications requ

-55 to +100 °C Operating Temperature, T-1 (3 mm) High Intensity LED Lamps

  • High intensity
  • Choice of 3 bright colors
  • General purpose leads
  • Reliable and rugged
    This family of T-1 lamps is specially designed for applications requ
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157891
Product Name LED; Red;30mcd;0.115In.Dia.;T-1;90mA If;2.4V Vf;45deg;635nm;Non-Diffus
LED Package: 0.115in.
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LEDs - 264952 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
Forward Voltage 1.7 volts
View Details
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 90 degrees
View Details