Allied Electronics, Inc. LED; Green;265mcd;0.240In.Dia.;T-1-3/4;565nm;25mA;2.2V;5V;-20degC;100d 70157857

Description
LED; Green;265mcd;0.240In .Dia.;T-1-3/4;565nm; 25mA;2.2V;5V;-20degC ;100d
Description
LED; Green;265mcd;0.240In .Dia.;T-1-3/4;565nm; 25mA;2.2V;5V;-20degC ;100d

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED; Green;265mcd;0.240In.Dia.;T-1-3/4;565nm;25mA;2.2V;5V;-20degC;100d
70157857
LED; Green;265mcd;0.240In.Dia.;T-1-3/4;565nm;25mA;2.2V;5V;-20degC;100d 70157857
LED; Green;265mcd;0.240In .Dia.;T-1-3/4;565nm; 25mA;2.2V;5V;-20degC ;100d

LED; Green;265mcd;0.240In.Dia.;T-1-3/4;565nm;25mA;2.2V;5V;-20degC;100d

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157857
Product Name LED; Green;265mcd;0.240In.Dia.;T-1-3/4;565nm;25mA;2.2V;5V;-20degC;100d
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
High Brightness Tall Black Body PLCC6 Tricolor LED - ASMB-TTE0-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-6
LED Type Multi-Colored
Peak Wavelength 464 to 632 nm (4640 to 6320 Å)
View Details
LED Indication - Discrete - 90-C503B-ABN-CW0Z0252CT-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers