Allied Electronics, Inc. LED; Green; 2.3 mcd (Typ.) @ 2 mAdc; 0.2 in.; T 1-3/4; 7 mA (Max.); 5 V (Max.) 70157787

Description
Low Current LED Lamps, 2.3 mcd (Typ.) @ 2 mAdc Luminous Intensity, 7 mA (Max.) Forward Current Low power High efficiency CMOS-MOS compatible TTL compatible Wide viewing angle This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Description
Low Current LED Lamps, 2.3 mcd (Typ.) @ 2 mAdc Luminous Intensity, 7 mA (Max.) Forward Current Low power High efficiency CMOS-MOS compatible TTL compatible Wide viewing angle This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Suppliers

Company
Product
Description
Supplier Links
LED; Green; 2.3 mcd (Typ.) @ 2 mAdc; 0.2 in.; T 1-3/4; 7 mA (Max.); 5 V (Max.) - 70157787 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green; 2.3 mcd (Typ.) @ 2 mAdc; 0.2 in.; T 1-3/4; 7 mA (Max.); 5 V (Max.)
70157787
LED; Green; 2.3 mcd (Typ.) @ 2 mAdc; 0.2 in.; T 1-3/4; 7 mA (Max.); 5 V (Max.) 70157787
Low Current LED Lamps, 2.3 mcd (Typ.) @ 2 mAdc Luminous Intensity, 7 mA (Max.) Forward Current Low power High efficiency CMOS-MOS compatible TTL compatible Wide viewing angle This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Low Current LED Lamps, 2.3 mcd (Typ.) @ 2 mAdc Luminous Intensity, 7 mA (Max.) Forward Current

  • Low power
  • High efficiency
  • CMOS-MOS compatible
  • TTL compatible
  • Wide viewing angle
    This tinted diffused LED lamp is designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157787
Product Name LED; Green; 2.3 mcd (Typ.) @ 2 mAdc; 0.2 in.; T 1-3/4; 7 mA (Max.); 5 V (Max.)
LED Package: 0.2in.
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
1W Mini High Power LED - ASMT-JN11-NUW01 - Broadcom Inc.
Specs
LED Type Neutral White
Color Temperature 3500 to 4500 K
Viewing Angle 165 degrees
View Details
LED Indication - Discrete - C503B-ACN-CYBZA251-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details