Allied Electronics, Inc. LED; Red;2mcd;T-1;1.6V;60deg;Radial;30mA;Panel;Diffused 70157777

Description
LED Lamp, 30 mA (DC) Current Rating, 1.6 V (Typ.) Forward Voltage Rating, 87 mW Power Rating Minimum luminous intensity specified at 1 mA High light output at low currents Wide viewing angle Outstanding material efficiency Low power⁄low forward voltage CMOS⁄MOS compatible TTL compatible Deep red color These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 n
Description
LED Lamp, 30 mA (DC) Current Rating, 1.6 V (Typ.) Forward Voltage Rating, 87 mW Power Rating Minimum luminous intensity specified at 1 mA High light output at low currents Wide viewing angle Outstanding material efficiency Low power⁄low forward voltage CMOS⁄MOS compatible TTL compatible Deep red color These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 n

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED; Red;2mcd;T-1;1.6V;60deg;Radial;30mA;Panel;Diffused
70157777
LED; Red;2mcd;T-1;1.6V;60deg;Radial;30mA;Panel;Diffused 70157777
LED Lamp, 30 mA (DC) Current Rating, 1.6 V (Typ.) Forward Voltage Rating, 87 mW Power Rating Minimum luminous intensity specified at 1 mA High light output at low currents Wide viewing angle Outstanding material efficiency Low power⁄low forward voltage CMOS⁄MOS compatible TTL compatible Deep red color These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 n

LED Lamp, 30 mA (DC) Current Rating, 1.6 V (Typ.) Forward Voltage Rating, 87 mW Power Rating

  • Minimum luminous intensity specified at 1 mA
  • High light output at low currents
  • Wide viewing angle
  • Outstanding material efficiency
  • Low power⁄low forward voltage
  • CMOS⁄MOS compatible
  • TTL compatible
  • Deep red color
    These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 n
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157777
Product Name LED; Red;2mcd;T-1;1.6V;60deg;Radial;30mA;Panel;Diffused
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186860 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-430U2R3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Optoelectronics - LED Indication - Discrete - 1069315-SML-LX15IGC-RP-TR - Win Source Electronics
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
4 suppliers