Allied Electronics, Inc. LED; Green;4.2mcd;0.2In.Dia.;T-1-3/4;565nm;60deg;25mA;2.1V;5V;135mW;-2 70157775

Description
T-1-3⁄4 (5 mm) Diffused LED Lamps High intensity Choice of 4 bright colors Selected minimum intensities Wide viewing angle General purpose leads Reliable and rugged These LED lamps are widely used in general purpose indicator applications.
Description
T-1-3⁄4 (5 mm) Diffused LED Lamps High intensity Choice of 4 bright colors Selected minimum intensities Wide viewing angle General purpose leads Reliable and rugged These LED lamps are widely used in general purpose indicator applications.

Suppliers

Company
Product
Description
Supplier Links
LED; Green;4.2mcd;0.2In.Dia.;T-1-3/4;565nm;60deg;25mA;2.1V;5V;135mW;-2 - 70157775 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Green;4.2mcd;0.2In.Dia.;T-1-3/4;565nm;60deg;25mA;2.1V;5V;135mW;-2
70157775
LED; Green;4.2mcd;0.2In.Dia.;T-1-3/4;565nm;60deg;25mA;2.1V;5V;135mW;-2 70157775
T-1-3⁄4 (5 mm) Diffused LED Lamps High intensity Choice of 4 bright colors Selected minimum intensities Wide viewing angle General purpose leads Reliable and rugged These LED lamps are widely used in general purpose indicator applications.

T-1-3⁄4 (5 mm) Diffused LED Lamps

  • High intensity
  • Choice of 4 bright colors
  • Selected minimum intensities
  • Wide viewing angle
  • General purpose leads
  • Reliable and rugged
    These LED lamps are widely used in general purpose indicator applications.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157775
Product Name LED; Green;4.2mcd;0.2In.Dia.;T-1-3/4;565nm;60deg;25mA;2.1V;5V;135mW;-2
LED Package: 0.2in.
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Type Green; Green
Peak Wavelength 563 nm (5630 Å)
Viewing Angle 75 degrees
View Details
Specs
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 140 degrees
View Details