Allied Electronics, Inc. LED; Low Current PCB ;Green;2.1mcd;0.115In.;T-13mm;7mA;1.8V;565nm;50deg;GaP; 70157752

Description
Low Current LED Lamps Low power High efficiency CMOS-MOS compatible TTL compatible Wide viewing angle These tinted diffused LED lamps are designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Description
Low Current LED Lamps Low power High efficiency CMOS-MOS compatible TTL compatible Wide viewing angle These tinted diffused LED lamps are designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Suppliers

Company
Product
Description
Supplier Links
LED; Low Current PCB ;Green;2.1mcd;0.115In.;T-13mm;7mA;1.8V;565nm;50deg;GaP; - 70157752 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Low Current PCB ;Green;2.1mcd;0.115In.;T-13mm;7mA;1.8V;565nm;50deg;GaP;
70157752
LED; Low Current PCB ;Green;2.1mcd;0.115In.;T-13mm;7mA;1.8V;565nm;50deg;GaP; 70157752
Low Current LED Lamps Low power High efficiency CMOS-MOS compatible TTL compatible Wide viewing angle These tinted diffused LED lamps are designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.

Low Current LED Lamps

  • Low power
  • High efficiency
  • CMOS-MOS compatible
  • TTL compatible
  • Wide viewing angle
    These tinted diffused LED lamps are designed and optimized specifically for low DC current operation. Luminous intensity and forward voltage are tested at 2 mA to assure consistent brightness at TTL output current levels.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157752
Product Name LED; Low Current PCB ;Green;2.1mcd;0.115In.;T-13mm;7mA;1.8V;565nm;50deg;GaP;
LED Package: 0.115in.
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLI-325URCT31WTB-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-1558-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
3 suppliers