Allied Electronics, Inc. LED, 3mm, Low Current, Yellow 70157748

Description
LED, 3mm, Low Current, Yellow
Description
LED, 3mm, Low Current, Yellow

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED, 3mm, Low Current, Yellow
70157748
LED, 3mm, Low Current, Yellow 70157748
LED, 3mm, Low Current, Yellow

LED, 3mm, Low Current, Yellow

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157748
Product Name LED, 3mm, Low Current, Yellow
LED Type Yellow
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
LED Indication - Discrete - 846-SLR-343DCT32TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details