Allied Electronics, Inc. LED; Red;2.1mcd;0.135In.Dia.;T-1 (3mm);7mA If;1.8V Vf;50deg;635nm;5V V 70157746

Description
2.1 mcd (Typ.) @ 2 mA Luminous Intensity, Low Current LED Lamps High efficiency Low power Wide viewing angle These tinted diffused LED lamps are designed and optimized specially for low DC current operation. Luminous intensity and forward current are tested at 2 mA to assure consistent brightness at TTL output current levels.
Description
2.1 mcd (Typ.) @ 2 mA Luminous Intensity, Low Current LED Lamps High efficiency Low power Wide viewing angle These tinted diffused LED lamps are designed and optimized specially for low DC current operation. Luminous intensity and forward current are tested at 2 mA to assure consistent brightness at TTL output current levels.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;2.1mcd;0.135In.Dia.;T-1 (3mm);7mA If;1.8V Vf;50deg;635nm;5V V - 70157746 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;2.1mcd;0.135In.Dia.;T-1 (3mm);7mA If;1.8V Vf;50deg;635nm;5V V
70157746
LED; Red;2.1mcd;0.135In.Dia.;T-1 (3mm);7mA If;1.8V Vf;50deg;635nm;5V V 70157746
2.1 mcd (Typ.) @ 2 mA Luminous Intensity, Low Current LED Lamps High efficiency Low power Wide viewing angle These tinted diffused LED lamps are designed and optimized specially for low DC current operation. Luminous intensity and forward current are tested at 2 mA to assure consistent brightness at TTL output current levels.

2.1 mcd (Typ.) @ 2 mA Luminous Intensity, Low Current LED Lamps

  • High efficiency
  • Low power
  • Wide viewing angle
    These tinted diffused LED lamps are designed and optimized specially for low DC current operation. Luminous intensity and forward current are tested at 2 mA to assure consistent brightness at TTL output current levels.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157746
Product Name LED; Red;2.1mcd;0.135In.Dia.;T-1 (3mm);7mA If;1.8V Vf;50deg;635nm;5V V
LED Package: 0.135in.
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269534 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
LED Indication - Discrete - SLR343BCT3F - 794529-SLR343BCT3F - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 40 degrees
View Details
3 suppliers
Specs
LED Type Yellow; Yellow (x 10)
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 160 degrees
View Details