Allied Electronics, Inc. LED; Red;2mcd;T-1;1.6V;60deg;Radial;30mA;Panel;Diffused;3mm 70157742

Description
LED Lamp, 30 mA (DC) Current Rating, 1.6 V (Typ.) Forward Voltage Rating, 87 mW Power Rating Minimum luminous intensity specified at 1 mA High light output at low currents Wide viewing angle Outstanding material efficiency Low power⁄low forward voltage CMOS⁄MOS compatible TTL compatible Deep red color These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 n
Description
LED Lamp, 30 mA (DC) Current Rating, 1.6 V (Typ.) Forward Voltage Rating, 87 mW Power Rating Minimum luminous intensity specified at 1 mA High light output at low currents Wide viewing angle Outstanding material efficiency Low power⁄low forward voltage CMOS⁄MOS compatible TTL compatible Deep red color These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 n

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
LED; Red;2mcd;T-1;1.6V;60deg;Radial;30mA;Panel;Diffused;3mm
70157742
LED; Red;2mcd;T-1;1.6V;60deg;Radial;30mA;Panel;Diffused;3mm 70157742
LED Lamp, 30 mA (DC) Current Rating, 1.6 V (Typ.) Forward Voltage Rating, 87 mW Power Rating Minimum luminous intensity specified at 1 mA High light output at low currents Wide viewing angle Outstanding material efficiency Low power⁄low forward voltage CMOS⁄MOS compatible TTL compatible Deep red color These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 n

LED Lamp, 30 mA (DC) Current Rating, 1.6 V (Typ.) Forward Voltage Rating, 87 mW Power Rating

  • Minimum luminous intensity specified at 1 mA
  • High light output at low currents
  • Wide viewing angle
  • Outstanding material efficiency
  • Low power⁄low forward voltage
  • CMOS⁄MOS compatible
  • TTL compatible
  • Deep red color
    These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency at very low drive currents. The color is deep red at the dominant wavelength of 637 n
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157742
Product Name LED; Red;2mcd;T-1;1.6V;60deg;Radial;30mA;Panel;Diffused;3mm
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1501926 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 46.5 x 3.5mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLI-430MG3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow; Green
Peak Wavelength 570 nm (5700 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241857-SML-LXLC1206SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 70 degrees
View Details
2 suppliers