Allied Electronics, Inc. LED; Yellow;2.2mcd;0.135In.;T-1;60mA;2V;60deg;583nm;Diffused;5V;-55deg 70157737

Description
Diffused LED Lamps, T-1 Package, GaAsP on GaP Technology Popular T-1 diameter package Selected minimum intensities Wide viewing angle General purpose leads Reliable and rugged This family of T-1 lamps is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angles. several intensity choices are available in each color for increas
Description
Diffused LED Lamps, T-1 Package, GaAsP on GaP Technology Popular T-1 diameter package Selected minimum intensities Wide viewing angle General purpose leads Reliable and rugged This family of T-1 lamps is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angles. several intensity choices are available in each color for increas

Suppliers

Company
Product
Description
Supplier Links
LED; Yellow;2.2mcd;0.135In.;T-1;60mA;2V;60deg;583nm;Diffused;5V;-55deg - 70157737 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Yellow;2.2mcd;0.135In.;T-1;60mA;2V;60deg;583nm;Diffused;5V;-55deg
70157737
LED; Yellow;2.2mcd;0.135In.;T-1;60mA;2V;60deg;583nm;Diffused;5V;-55deg 70157737
Diffused LED Lamps, T-1 Package, GaAsP on GaP Technology Popular T-1 diameter package Selected minimum intensities Wide viewing angle General purpose leads Reliable and rugged This family of T-1 lamps is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angles. several intensity choices are available in each color for increas

Diffused LED Lamps, T-1 Package, GaAsP on GaP Technology

  • Popular T-1 diameter package
  • Selected minimum intensities
  • Wide viewing angle
  • General purpose leads
  • Reliable and rugged
    This family of T-1 lamps is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angles. several intensity choices are available in each color for increas
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157737
Product Name LED; Yellow;2.2mcd;0.135In.;T-1;60mA;2V;60deg;583nm;Diffused;5V;-55deg
LED Package: 0.135in.
LED Type Yellow
Peak Wavelength 583 nm (5830 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 32 degrees
Optical Power Output 5.6 milliwatts
View Details
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 120 degrees
View Details