Allied Electronics, Inc. Driver; 5 V; 0 degC; 70 degC 70157736

Description
Encoder Line Driver, 5 V Supply Voltage Complementary outputs Industry standard line driver IC Single 5 V supply Onboard bypass capacitor The line driver offers enhanced performance when the encoder is used in noisy environments, or when it is required to drive long distances.
Description
Encoder Line Driver, 5 V Supply Voltage Complementary outputs Industry standard line driver IC Single 5 V supply Onboard bypass capacitor The line driver offers enhanced performance when the encoder is used in noisy environments, or when it is required to drive long distances.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Driver; 5 V; 0 degC; 70 degC
70157736
Driver; 5 V; 0 degC; 70 degC 70157736
Encoder Line Driver, 5 V Supply Voltage Complementary outputs Industry standard line driver IC Single 5 V supply Onboard bypass capacitor The line driver offers enhanced performance when the encoder is used in noisy environments, or when it is required to drive long distances.

Encoder Line Driver, 5 V Supply Voltage

  • Complementary outputs
  • Industry standard line driver IC
  • Single 5 V supply
  • Onboard bypass capacitor
    The line driver offers enhanced performance when the encoder is used in noisy environments, or when it is required to drive long distances.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70157736
Product Name Driver; 5 V; 0 degC; 70 degC
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 1904518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology USB
Features RoHS; Thermal Shutdown
Supply Voltage 3.6V; Other; 3.6 v
View Details