Allied Electronics, Inc. LED; Red;45mcd;0.2In.Dia.;T-1;20mA;1.8V;645nm;60deg;AlGaAs/GaAs;Diffused 70157731

Description
High Intensity, Double Heterojunction AlGaAs Red LED Lamps, 20 mA (Avg.) Forward Current Exceptional brightness Wide viewing angle Outstanding material efficiency Low forward voltage CMOS⁄MOS compatible TTL compatible Deep red color These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents.
Description
High Intensity, Double Heterojunction AlGaAs Red LED Lamps, 20 mA (Avg.) Forward Current Exceptional brightness Wide viewing angle Outstanding material efficiency Low forward voltage CMOS⁄MOS compatible TTL compatible Deep red color These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents.

Suppliers

Company
Product
Description
Supplier Links
LED; Red;45mcd;0.2In.Dia.;T-1;20mA;1.8V;645nm;60deg;AlGaAs/GaAs;Diffused - 70157731 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; Red;45mcd;0.2In.Dia.;T-1;20mA;1.8V;645nm;60deg;AlGaAs/GaAs;Diffused
70157731
LED; Red;45mcd;0.2In.Dia.;T-1;20mA;1.8V;645nm;60deg;AlGaAs/GaAs;Diffused 70157731
High Intensity, Double Heterojunction AlGaAs Red LED Lamps, 20 mA (Avg.) Forward Current Exceptional brightness Wide viewing angle Outstanding material efficiency Low forward voltage CMOS⁄MOS compatible TTL compatible Deep red color These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents.

High Intensity, Double Heterojunction AlGaAs Red LED Lamps, 20 mA (Avg.) Forward Current

  • Exceptional brightness
  • Wide viewing angle
  • Outstanding material efficiency
  • Low forward voltage
  • CMOS⁄MOS compatible
  • TTL compatible
  • Deep red color
    These solid state LED lamps utilize newly developed double heterojunction (DH) AlGaAs⁄GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED)
Product Number 70157731
Product Name LED; Red;45mcd;0.2In.Dia.;T-1;20mA;1.8V;645nm;60deg;AlGaAs/GaAs;Diffused
LED Package: 0.2in.
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
LED Indication - Discrete - 846-CSL0903YT1CT-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED Indication - Discrete - 67-2235-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4 suppliers