Allied Electronics, Inc. Switch, Rocker, DPDT, I/O LEGEND, 16A @125VAC, 16A @ 250VAC 70152961

Description
4000 Series Maintained Action Mini-Rocker Switches, 16 A Current Rating DPDT contact form 120 VAC⁄250 VAC voltage rating It is in double pole and are capable of switching currents normally associated with units much larger in size.
Description
4000 Series Maintained Action Mini-Rocker Switches, 16 A Current Rating DPDT contact form 120 VAC⁄250 VAC voltage rating It is in double pole and are capable of switching currents normally associated with units much larger in size.

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, DPDT, I/O LEGEND, 16A @125VAC, 16A @ 250VAC - 70152961 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, DPDT, I/O LEGEND, 16A @125VAC, 16A @ 250VAC
70152961
Switch, Rocker, DPDT, I/O LEGEND, 16A @125VAC, 16A @ 250VAC 70152961
4000 Series Maintained Action Mini-Rocker Switches, 16 A Current Rating DPDT contact form 120 VAC⁄250 VAC voltage rating It is in double pole and are capable of switching currents normally associated with units much larger in size.

4000 Series Maintained Action Mini-Rocker Switches, 16 A Current Rating

  • DPDT contact form
  • 120 VAC⁄250 VAC voltage rating
    It is in double pole and are capable of switching currents normally associated with units much larger in size.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Rocker Switches
Product Number 70152961
Product Name Switch, Rocker, DPDT, I/O LEGEND, 16A @125VAC, 16A @ 250VAC
Pole & Throw Specifications Double Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 450-1524-ND - DigiKey
Specs
Rocker Actuator Paddle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
3 suppliers