Allied Electronics, Inc. Connector, Micromodul; 32 VAC; 1.2 A; PBT; CuSn, Tinned (Spring); 28, 26 AWG 70151657

Description
Connector, 32 VAC Voltage Rating, 1.2 A Current Rating Contact material is CuSn, tinned (spring) Rated Current, 1.2 A Rated Voltage, 32 VAC Body Material: Polybutylene Terephthalate Contact Material: CuSn, Tinned AWG 28-26 Connector for Indirect Mating Insulation Displacement Technique (IDT), Loose
Description
Connector, 32 VAC Voltage Rating, 1.2 A Current Rating Contact material is CuSn, tinned (spring) Rated Current, 1.2 A Rated Voltage, 32 VAC Body Material: Polybutylene Terephthalate Contact Material: CuSn, Tinned AWG 28-26 Connector for Indirect Mating Insulation Displacement Technique (IDT), Loose

Suppliers

Company
Product
Description
Supplier Links
Connector, Micromodul; 32 VAC; 1.2 A; PBT; CuSn, Tinned (Spring); 28, 26 AWG - 70151657 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Micromodul; 32 VAC; 1.2 A; PBT; CuSn, Tinned (Spring); 28, 26 AWG
70151657
Connector, Micromodul; 32 VAC; 1.2 A; PBT; CuSn, Tinned (Spring); 28, 26 AWG 70151657
Connector, 32 VAC Voltage Rating, 1.2 A Current Rating Contact material is CuSn, tinned (spring) Rated Current, 1.2 A Rated Voltage, 32 VAC Body Material: Polybutylene Terephthalate Contact Material: CuSn, Tinned AWG 28-26 Connector for Indirect Mating Insulation Displacement Technique (IDT), Loose

Connector, 32 VAC Voltage Rating, 1.2 A Current Rating

  • Contact material is CuSn, tinned (spring)
  • Rated Current, 1.2 A
  • Rated Voltage, 32 VAC
  • Body Material: Polybutylene Terephthalate
  • Contact Material: CuSn, Tinned
  • AWG 28-26
  • Connector for Indirect Mating
  • Insulation Displacement Technique (IDT), Loose
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151657
Product Name Connector, Micromodul; 32 VAC; 1.2 A; PBT; CuSn, Tinned (Spring); 28, 26 AWG
Connector Type Modular Connector and RJ Connector
Geometry Straight
Termination IDC
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers