Allied Electronics, Inc. Connector, IP68 Watertight Locking; 7; 5 A; 250 VAC; 10^13 Ohms; -2 pF; 9.2 mm 70151616

Description
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joints Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Description
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joints Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

Suppliers

Company
Product
Description
Supplier Links
Connector, IP68 Watertight Locking; 7; 5 A; 250 VAC; 10^13 Ohms; -2 pF; 9.2 mm - 70151616 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, IP68 Watertight Locking; 7; 5 A; 250 VAC; 10^13 Ohms; -2 pF; 9.2 mm
70151616
Connector, IP68 Watertight Locking; 7; 5 A; 250 VAC; 10^13 Ohms; -2 pF; 9.2 mm 70151616
5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joints Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard. 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9

5 Milliohms (Max.) Contact Resistance, Circular Connector with Threaded Joints
Designed for a variety of applications including the medical industry. Precision built to exacting standards. Available in 3 to 8, and 12 contacts, male and female configurations. Outside metal housing and coupling nut on locking DINS. Solder contacts standard.

  • 5 Amps, 60-250 VAC, Depending on Pin Count, to IEC 60130-9
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70151616
Product Name Connector, IP68 Watertight Locking; 7; 5 A; 250 VAC; 10^13 Ohms; -2 pF; 9.2 mm
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Mini Receptacle - 888N-F5AEA1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Compression Connectors - 031754-000 - TE Connectivity
Specs
Mounting Compression
View Details