Allied Electronics, Inc. TRANSCEIVER; OCTAL BUS; 7 V; 0.2 UA (TYP.); 1150 MW; PDIP; 0 DEGC; 70 DEGC 70147299

Description
7 V Input Voltage, 0.2 uA (Typ.) Input Current, Octal Bus Transceiver Power-up⁄power-down protection (glitch free) Designed to implement control bus interface SN75161B designed for single controller SN75162B designed for multiple controllers High-speed, low-Power Schottkyyy circuitry Low power dissipation 72 mW max The direction of data through these driver-receiver pairs is determined by the DC, TE, and SC (on SN75162B) enable signals. The SC input on the SN75162B allows the REN and IFC transceivers to be controlled independently.The driver outputs (GPIB I⁄O ports)
Description
7 V Input Voltage, 0.2 uA (Typ.) Input Current, Octal Bus Transceiver Power-up⁄power-down protection (glitch free) Designed to implement control bus interface SN75161B designed for single controller SN75162B designed for multiple controllers High-speed, low-Power Schottkyyy circuitry Low power dissipation 72 mW max The direction of data through these driver-receiver pairs is determined by the DC, TE, and SC (on SN75162B) enable signals. The SC input on the SN75162B allows the REN and IFC transceivers to be controlled independently.The driver outputs (GPIB I⁄O ports)

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
TRANSCEIVER; OCTAL BUS; 7 V; 0.2 UA (TYP.); 1150 MW; PDIP; 0 DEGC; 70 DEGC
70147299
TRANSCEIVER; OCTAL BUS; 7 V; 0.2 UA (TYP.); 1150 MW; PDIP; 0 DEGC; 70 DEGC 70147299
7 V Input Voltage, 0.2 uA (Typ.) Input Current, Octal Bus Transceiver Power-up⁄power-down protection (glitch free) Designed to implement control bus interface SN75161B designed for single controller SN75162B designed for multiple controllers High-speed, low-Power Schottkyyy circuitry Low power dissipation 72 mW max The direction of data through these driver-receiver pairs is determined by the DC, TE, and SC (on SN75162B) enable signals. The SC input on the SN75162B allows the REN and IFC transceivers to be controlled independently.The driver outputs (GPIB I⁄O ports)

7 V Input Voltage, 0.2 uA (Typ.) Input Current, Octal Bus Transceiver

  • Power-up⁄power-down protection (glitch free)
  • Designed to implement control bus interface
  • SN75161B designed for single controller
  • SN75162B designed for multiple controllers
  • High-speed, low-Power Schottkyyy circuitry
  • Low power dissipation 72 mW max
    The direction of data through these driver-receiver pairs is determined by the DC, TE, and SC (on SN75162B) enable signals. The SC input on the SN75162B allows the REN and IFC transceivers to be controlled independently.The driver outputs (GPIB I⁄O ports)
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70147299
Product Name TRANSCEIVER; OCTAL BUS; 7 V; 0.2 UA (TYP.); 1150 MW; PDIP; 0 DEGC; 70 DEGC
Pd 1150 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 29C10ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details