Allied Electronics, Inc. Transceiver;Differential Line;5.5V Vi;6V Vo;20muA;12 K Ohms;14 Lead PDIP 70147298

Description
5.5 V Input Voltage, 6 V (Max.) Output Voltage, Differential Driver and Receiver Transceiver Individual driver and receiver I⁄O pins with dual VCC and dual GND Wide positive and negative input⁄output bus voltage ranges Glitch-free power-up and power-down protection
Description
5.5 V Input Voltage, 6 V (Max.) Output Voltage, Differential Driver and Receiver Transceiver Individual driver and receiver I⁄O pins with dual VCC and dual GND Wide positive and negative input⁄output bus voltage ranges Glitch-free power-up and power-down protection

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Transceiver;Differential Line;5.5V Vi;6V Vo;20muA;12 K Ohms;14 Lead PDIP
70147298
Transceiver;Differential Line;5.5V Vi;6V Vo;20muA;12 K Ohms;14 Lead PDIP 70147298
5.5 V Input Voltage, 6 V (Max.) Output Voltage, Differential Driver and Receiver Transceiver Individual driver and receiver I⁄O pins with dual VCC and dual GND Wide positive and negative input⁄output bus voltage ranges Glitch-free power-up and power-down protection

5.5 V Input Voltage, 6 V (Max.) Output Voltage, Differential Driver and Receiver Transceiver

  • Individual driver and receiver I⁄O pins with dual VCC and dual GND
  • Wide positive and negative input⁄output bus voltage ranges
  • Glitch-free power-up and power-down protection
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70147298
Product Name Transceiver;Differential Line;5.5V Vi;6V Vo;20muA;12 K Ohms;14 Lead PDIP
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface - Interface - Controllers - ADM8511X-CC-T-1 - 077635-ADM8511X-CC-T-1 - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 3.6 V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type QFP; P-LQFP-100
View Details
3 suppliers