Allied Electronics, Inc. TRANSCEIVER; DUAL EIA-232; 30 V; -0.3 TO 15; 120 KBIT/S (TYP.); 30; PDIP 70147291

Description
+⁄- 30 V Input Voltage, -0.3 V to 15 V Output Voltage, Dual EIA-232 Transceiver Operates up to 120 kbit⁄s Two drivers and two receivers +⁄-30-V input levels Low supply current 8 mA yypical ESD protection exceeds JESD
Description
+⁄- 30 V Input Voltage, -0.3 V to 15 V Output Voltage, Dual EIA-232 Transceiver Operates up to 120 kbit⁄s Two drivers and two receivers +⁄-30-V input levels Low supply current 8 mA yypical ESD protection exceeds JESD

Suppliers

Company
Product
Description
Supplier Links
TRANSCEIVER; DUAL EIA-232; 30 V; -0.3 TO 15; 120 KBIT/S (TYP.); 30; PDIP - 70147291 - Allied Electronics, Inc.
Fort Worth, TX, USA
TRANSCEIVER; DUAL EIA-232; 30 V; -0.3 TO 15; 120 KBIT/S (TYP.); 30; PDIP
70147291
TRANSCEIVER; DUAL EIA-232; 30 V; -0.3 TO 15; 120 KBIT/S (TYP.); 30; PDIP 70147291
+⁄- 30 V Input Voltage, -0.3 V to 15 V Output Voltage, Dual EIA-232 Transceiver Operates up to 120 kbit⁄s Two drivers and two receivers +⁄-30-V input levels Low supply current 8 mA yypical ESD protection exceeds JESD

+⁄- 30 V Input Voltage, -0.3 V to 15 V Output Voltage, Dual EIA-232 Transceiver

  • Operates up to 120 kbit⁄s
  • Two drivers and two receivers +⁄-30-V input levels
  • Low supply current 8 mA yypical
  • ESD protection exceeds JESD
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70147291
Product Name TRANSCEIVER; DUAL EIA-232; 30 V; -0.3 TO 15; 120 KBIT/S (TYP.); 30; PDIP
Technology RS232
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM14068SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 9-SMD, No Lead
Pins 9 #
View Details
Line Interface ICs - 1914659 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
 - 26LS32FM/B - Rochester Electronics
Rochester Electronics
Specs
Technology RS422
Package Type CFP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details