Allied Electronics, Inc. Octal Buffer/Line Driver; Octal Buffer and Line Driver with 3-State Outputs; 70147283

Description
Supply Voltage 5 V (Nom.), Octal Buffer⁄Line Driver with 3 State Outputs Operating Voltage Range of 4.5 V to 5.5 V High-Current 3-State Outputs Interface Low Power Consumption, 80μA Max Icc +⁄-6 mA Output Drive at 5 V Low Input Current of 1 μA Max Inputs Are TTL-Voltage Compatible These Octal buffers and line drivers are designed to have the performance of the popular HC240 series devices and to offer a pinout with inputs and outputs on opposite sides of the package. This arrangement greatly facilitates printed circuit board layout
Description
Supply Voltage 5 V (Nom.), Octal Buffer⁄Line Driver with 3 State Outputs Operating Voltage Range of 4.5 V to 5.5 V High-Current 3-State Outputs Interface Low Power Consumption, 80μA Max Icc +⁄-6 mA Output Drive at 5 V Low Input Current of 1 μA Max Inputs Are TTL-Voltage Compatible These Octal buffers and line drivers are designed to have the performance of the popular HC240 series devices and to offer a pinout with inputs and outputs on opposite sides of the package. This arrangement greatly facilitates printed circuit board layout

Suppliers

Company
Product
Description
Supplier Links
Octal Buffer/Line Driver; Octal Buffer and Line Driver with 3-State Outputs; - 70147283 - Allied Electronics, Inc.
Fort Worth, TX, USA
Octal Buffer/Line Driver; Octal Buffer and Line Driver with 3-State Outputs;
70147283
Octal Buffer/Line Driver; Octal Buffer and Line Driver with 3-State Outputs; 70147283
Supply Voltage 5 V (Nom.), Octal Buffer⁄Line Driver with 3 State Outputs Operating Voltage Range of 4.5 V to 5.5 V High-Current 3-State Outputs Interface Low Power Consumption, 80μA Max Icc +⁄-6 mA Output Drive at 5 V Low Input Current of 1 μA Max Inputs Are TTL-Voltage Compatible These Octal buffers and line drivers are designed to have the performance of the popular HC240 series devices and to offer a pinout with inputs and outputs on opposite sides of the package. This arrangement greatly facilitates printed circuit board layout

Supply Voltage 5 V (Nom.), Octal Buffer⁄Line Driver with 3 State Outputs

  • Operating Voltage Range of 4.5 V to 5.5 V
  • High-Current 3-State Outputs Interface
  • Low Power Consumption, 80μA Max Icc
  • +⁄-6 mA Output Drive at 5 V
  • Low Input Current of 1 μA Max
  • Inputs Are TTL-Voltage Compatible
    These Octal buffers and line drivers are designed to have the performance of the popular HC240 series devices and to offer a pinout with inputs and outputs on opposite sides of the package. This arrangement greatly facilitates printed circuit board layout
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70147283
Product Name Octal Buffer/Line Driver; Octal Buffer and Line Driver with 3-State Outputs;
Device Type Buffer; Logic
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-722 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 710-CY7B933-400JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers