Allied Electronics, Inc. Inverter/Driver, HEX; Positive Logic; 5V; 2 V (Min.); 0.80 V (Max.); 15 nS 70147070

Description
Hex Inverter Buffers⁄Drivers With Open-Collector High-Voltage Outputs Convert TTL voltage levels to MOS levels High sink-current capability Input clamping diodes simplify system design Open-collector drivers for indicator lamps and relays Inputs fully compatible with most TTL circuits These TTL hex inverter buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays), and also are characterized for use as inverter buffers f
Description
Hex Inverter Buffers⁄Drivers With Open-Collector High-Voltage Outputs Convert TTL voltage levels to MOS levels High sink-current capability Input clamping diodes simplify system design Open-collector drivers for indicator lamps and relays Inputs fully compatible with most TTL circuits These TTL hex inverter buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays), and also are characterized for use as inverter buffers f

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Inverter/Driver, HEX; Positive Logic; 5V; 2 V (Min.); 0.80 V (Max.); 15 nS
70147070
Inverter/Driver, HEX; Positive Logic; 5V; 2 V (Min.); 0.80 V (Max.); 15 nS 70147070
Hex Inverter Buffers⁄Drivers With Open-Collector High-Voltage Outputs Convert TTL voltage levels to MOS levels High sink-current capability Input clamping diodes simplify system design Open-collector drivers for indicator lamps and relays Inputs fully compatible with most TTL circuits These TTL hex inverter buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays), and also are characterized for use as inverter buffers f

Hex Inverter Buffers⁄Drivers With Open-Collector High-Voltage Outputs

  • Convert TTL voltage levels to MOS levels
  • High sink-current capability
  • Input clamping diodes simplify system design
  • Open-collector drivers for indicator lamps and relays
  • Inputs fully compatible with most TTL circuits
    These TTL hex inverter buffers⁄drivers feature high-voltage open-collector outputs for interfacing with high-level circuits (such as MOS) or for driving high-current loads (such as lamps or relays), and also are characterized for use as inverter buffers f
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category IC Interfaces
Product Number 70147070
Product Name Inverter/Driver, HEX; Positive Logic; 5V; 2 V (Min.); 0.80 V (Max.); 15 nS
Device Type Buffer; Logic
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
16-bit Interface Transceiver IC - 704-CY74FCT16245TPVCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details